EN
  • EN
  • DE

MAX708TCSA-TG071

Part No MAX708TCSA-TG071
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 312042-MAX708TCSA-TG071
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX708TCSA-TG071 CAD Model

Description

The MAX708TCSA-TG071 from Maxim Integrated is a compact, highly reliable supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides a significant layer of protection by ensuring that all system parameters remain within operational thresholds, thus enhancing the stability and longevity of electronic components.

Key Features

  • Voltage Monitoring: The device keeps a vigilant eye on the power supply voltage levels, ensuring that the system does not operate under harmful conditions such as brown-out or overvoltage scenarios.
  • Manual Reset: An external manual reset feature allows for a system reset without having to cycle the power, providing greater control to the user for system maintenance and troubleshooting.
  • Power-On Reset: The MAX708TCSA-TG071 generates a reset signal upon power-up, maintaining the system in reset until conditions stabilize, thereby preventing erratic system behavior during power fluctuations.
  • Watchdog Timer: An onboard watchdog timer ensures that the system software is running as expected. If the software fails to reset the timer periodically, the device will initiate a system reset, thereby mitigating software freeze-ups.
  • Low Power Consumption: Designed for power-sensitive applications, this supervisory circuit operates with minimal power consumption, thereby conserving energy and extending the life of battery-powered devices.
  • Compact Packaging: The MAX708TCSA-TG071 comes in a space-saving 8-pin SOIC package, making it ideal for use in systems where board space is at a premium.

Applications

This supervisory circuit is versatile and can be employed in a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Control Systems
  • Communication Devices

By integrating the MAX708TCSA-TG071 into your system, you can ensure higher reliability and performance, making it an essential component for any design where system integrity is paramount. Maxim Integrated's commitment to quality means that you can expect consistent performance and durability from this supervisory circuit.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess