EN
  • EN
  • DE

MAX7085

Part No MAX7085
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706244-MAX7085
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7085 CAD Model

Description

The MAX7085 from Maxim Integrated is a cutting-edge, high-speed LVDS (Low-Voltage Differential Signaling) serializer that is designed to handle the demands of high-speed data transmission with robust performance and minimal power consumption. This advanced serializer is an ideal solution for applications requiring fast data transfer rates and reliable communication over long distances or in noisy environments.

Key Features

  • High-Speed Data Transmission: The MAX7085 is capable of serializing parallel data inputs at a rapid rate, making it suitable for high-speed data applications.
  • LVDS Interface: Utilizing LVDS technology ensures low-noise data transmission and reduces the number of required interconnects, thus simplifying PCB layout and reducing costs.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX7085 minimizes power usage, making it an excellent choice for battery-powered or energy-sensitive devices.
  • Compact Footprint: The small form factor of the MAX7085 conserves board space and is ideal for space-constrained applications.

Applications

The MAX7085 is versatile and can be employed in a variety of sectors, including:

  • Telecommunications
  • Networking Equipment
  • High-Speed Data Acquisition Systems
  • Video Signal Transmission
  • Medical Imaging

Technical Specifications

The MAX7085 offers a comprehensive set of technical specifications that cater to the demanding requirements of high-speed data transmission:

  • Supports high data rates for rapid serialization
  • Robust LVDS outputs for reliable data transfer
  • Operates over a wide temperature range, ensuring stability across various environments
  • Compatible with various logic levels, allowing for flexibility in system design

For engineers and designers looking to integrate high-speed data transfer capabilities into their projects, the MAX7085 from Maxim Integrated offers a perfect blend of speed, reliability, and efficiency. Its robust feature set and versatile applications make it a prime choice for cutting-edge electronic systems.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess