EN
  • EN
  • DE

MAX706RCUA+

Part No MAX706RCUA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Mpu Supervisor/monitor, 0 To 70Deg C Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 362 mW
Max Reset Threshold Voltage 2.7 V
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Reset Threshold Voltage 2.55 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 135 µA
Overvoltage Threshold 2.7 V
Radiation Hardening No
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 2.63 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 2.55 V
Watchdog Timer Yes
Win Source Part Number 1075711-MAX706RCUA+
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX706RCUA+ CAD Model

Description

The MAX706RCUA+ from Maxim Integrated is a highly reliable supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides a significant layer of protection by ensuring that system voltages remain within acceptable levels and by monitoring the proper execution of software routines.

Key Features:

  • Voltage Monitoring: The device includes precision voltage monitoring capabilities for power supply voltages. It ensures that the system operates within safe voltage thresholds, which is critical for the stability and longevity of electronic components.
  • Microprocessor Reset: It features a microprocessor reset input/output which asserts a reset signal to the microprocessor during power-up, power-down, and brownout conditions. This function helps prevent the processor from executing code erroneously under unstable conditions.
  • Watchdog Timer: The integrated watchdog timer keeps the system in check by requiring regular check-ins from the microprocessor. If the microprocessor fails to reset the watchdog timer within a preset time frame, the MAX706RCUA+ can initiate a system reset, helping to recover from software lock-up conditions.
  • Manual Reset: A manual reset feature allows for an external signal to trigger a system reset, providing an additional layer of control for system maintenance or emergency recovery operations.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX706RCUA+ operates with low quiescent current, making it suitable for portable and battery-operated devices.
  • Small Form Factor: The device comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications.

Applications:

The MAX706RCUA+ is versatile and can be used in a variety of applications including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Industrial Controllers
  • Telecommunication Systems

In conclusion, the MAX706RCUA+ is a comprehensive supervisory solution that enhances system reliability and stability. Its combination of voltage monitoring, reset functions, and watchdog timer makes it an essential component for safeguarding digital systems against power and software anomalies.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess