EN
  • EN
  • DE

MAX706APESA+

Part No MAX706APESA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERV MPU SMPL RSET 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1070915-MAX706APESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX706APESA+ CAD Model

Description

The Maxim Integrated MAX706APESA+ is a highly reliable supervisor integrated circuit (IC) designed to monitor power supplies in microprocessor systems. It provides excellent circuit protection by ensuring that the microprocessor is fully reset during power-up, power-down, and brown-out conditions. The MAX706APESA+ comes in an 8-pin SOIC package, making it a compact solution suitable for a wide range of applications.

Key Features

  • Power Supply Monitoring: The IC monitors the power supply voltage and ensures that the system is reset if the voltage drops below a predetermined threshold. This feature is crucial for preventing microprocessor malfunction due to unexpected power interruptions.
  • Manual Reset: A manual reset input allows the user to trigger a system reset with an external switch or logic signal, providing additional control over the system's operation.
  • Watchdog Timer: The integrated watchdog timer keeps the microprocessor system running smoothly by resetting it if the software hangs or if there is an abnormal situation that prevents the system from running as expected.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX706APESA+ consumes minimal power, which is beneficial for battery-operated devices.
  • High Accuracy: The reset threshold voltage is highly accurate, ensuring reliable operation under varying conditions and across temperature ranges.

Applications

The MAX706APESA+ is ideal for use in a variety of applications that require robust monitoring of the power supply to safeguard system integrity. These applications include:

  • Computers and servers
  • Embedded systems
  • Portable/battery-powered equipment
  • Communication devices
  • Industrial control systems

Technical Specifications

The MAX706APESA+ operates over a wide supply voltage range and has the following technical specifications:

  • Supply Voltage Range: 4.5V to 5.5V
  • Reset Threshold Voltage: Typically 4.65V (factory preset)
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 8-pin SOIC

With its combination of features, the MAX706APESA+ from Maxim Integrated is a versatile and essential component for ensuring the reliability and stability of electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess