EN
  • EN
  • DE

MAX7032ATJ+T

Part No MAX7032ATJ+T
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, FSK, OOK
Frequency 300MHz ~ 450MHz
Data Rate (Maximum) 66kbps
Power - Output 13.1dBm
Sensitivity -114dBm
Operating Supply Voltage 2.1 V ~ 3.6 V, 4.5 V ~ 5.5 V
Current - Receiving 6.1mA ~ 7.0mA
Current - Transmitting 3.5mA ~ 12.4mA
Operating Temperature Range -40°C ~ 125°C
Package 32-WFQFN Exposed Pad
Win Source Part Number 706221-MAX7032ATJ+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7032
Introduction Date May 01, 2005
ECCN 5A991.a
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX7032ATJ+T CAD Model

Description

Maxim Integrated MAX7032ATJ+T: High-Performance, Low-Power ASK/FSK Transceiver IC

The MAX7032ATJ+T by Maxim Integrated is a versatile and efficient ASK (Amplitude Shift Keying) and FSK (Frequency Shift Keying) transceiver IC designed for the robust wireless communication needs of modern industrial and consumer applications. This compact and highly integrated device is ideal for a wide range of applications such as remote control systems, home automation, wireless sensors, and alarm systems, due to its low power consumption and high sensitivity.

The MAX7032 operates in the 300MHz to 450MHz frequency range, providing flexibility for various regional frequency standards and regulations. It incorporates a fractional-N PLL synthesizer, allowing precise frequency tuning and stable operation across the entire operating temperature range of -40°C to +125°C. The device's high integration level includes a RF switch, eliminating the need for external components and thus reducing the overall bill of materials and simplifying the design process for engineers.

With its adjustable output power of up to +10dBm and sensitivity of -114dBm for FSK signals, the MAX7032ATJ+T ensures reliable communication over a considerable range while maintaining low power consumption. This makes it an excellent choice for battery-powered devices where energy efficiency is paramount. The transceiver also features a selectable data rate of up to 100kbps in FSK mode, which is suitable for a variety of data transmission needs.

Furthermore, the MAX7032ATJ+T comes in a compact 32-pin TQFN package, which is ideal for space-constrained applications. Its lead(Pb)-free and RoHS-compliant design aligns with environmental standards and regulations, making it a responsible choice for eco-conscious product designs.

For ease of use, Maxim Integrated provides comprehensive technical support, including detailed datasheets, application notes, and reference designs, to help designers quickly integrate the MAX7032ATJ+T into their projects and bring their products to market efficiently.

In conclusion, the MAX7032ATJ+T from Maxim Integrated is a high-performance, low-power ASK/FSK transceiver IC that offers excellent performance, flexibility, and ease of integration, making it an ideal choice for a broad range of wireless communication applications.

You May Also Be Interested in

Qualcomm
IC RF
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4991 $53.9892
28+ $3.6916 $103.3648
42+ $3.5762 $150.2004
58+ $3.4609 $200.7322
75+ $3.3455 $250.9125
101+ $2.9994 $302.9394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,005 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess