EN
  • EN
  • DE

MAX7030HATJ+T

Part No MAX7030HATJ+T
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, OOK
Frequency 433.92MHz
Data Rate (Maximum) 66kbps
Power - Output 13.1dBm
Sensitivity -113dBm
Operating Supply Voltage 2.1 V ~ 3.6 V, 4.5 V ~ 5.5 V
Current - Receiving 6.4mA ~ 6.7mA
Current - Transmitting 4.3mA ~ 12.4mA
Operating Temperature Range -40°C ~ 125°C
Package 32-WFQFN Exposed Pad
Win Source Part Number 706219-MAX7030HATJ+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX7030
Introduction Date May 01, 2005
ECCN 5A991.a
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX7030HATJ+T CAD Model

Description

Maxim Integrated MAX7030HATJ+T - High-Performance, Low-Power ASK/FSK Transceiver

The MAX7030HATJ+T from Maxim Integrated is a sophisticated, fully integrated low-power transceiver designed for Automatic Switching or Frequency-Shift Keying (ASK/FSK) communication systems. Operating within the 300MHz to 450MHz frequency range, this versatile device is ideally suited for a wide array of applications including remote control, home automation, wireless sensors, and security systems.

The MAX7030HATJ+T incorporates a high-sensitivity receiver with an adjustable IF bandwidth, which allows for fine-tuning to match the desired data rate and optimize performance. The receiver's exceptional sensitivity, down to -114dBm, ensures reliable communication even in challenging environments with low signal strength.

The transmitter section of the MAX7030HATJ+T is capable of delivering up to +10dBm of output power, which can be adjusted down to -8dBm in 3dB steps, providing the flexibility to balance transmission range with power consumption based on specific application requirements. Additionally, the transceiver's low current consumption, with only 5.5mA in receive mode and 8.5mA in transmit mode at +10dBm, makes it an excellent choice for battery-powered devices where power efficiency is critical.

Integration is a key feature of the MAX7030HATJ+T, which includes an onboard frequency synthesizer, VCO, PLL, mixers, and a baseband filter, reducing the need for external components and simplifying the design process. The device also supports data rates up to 100kbps in FSK mode and 50kbps in ASK mode, catering to a broad spectrum of communication protocols.

The MAX7030HATJ+T is available in a compact 32-pin TQFN (5mm x 5mm) package, making it suitable for space-constrained applications. It is also specified over the extended -40°C to +125°C temperature range, ensuring reliable operation across various environmental conditions.

With its combination of high performance, low power consumption, and integration, the MAX7030HATJ+T from Maxim Integrated stands out as an excellent choice for designers looking to implement robust wireless communication in their products.

You May Also Be Interested in

Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess