EN
  • EN
  • DE

MAX6966ATE+

Part No MAX6966ATE+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 10 Segment 730uA Supply Current 16-Pin TQFN EP / IC LED DRIVER LINEAR 20MA 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Linear
Internal Switch(s) Yes
Number of Outputs 10
Voltage Supply MIN 2.25V
Voltage Supply MAX 3.6V
Voltage - Output 7V
Output Current per Channel 20mA
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-TQFN (3x3)
Win Source Part Number 786910-MAX6966ATE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6966
Introduction Date November 01, 2004
ECCN EAR99
Country of Origin China, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX6966ATE+ CAD Model

Description

Maxim Integrated MAX6966ATE+ Product Overview

The MAX6966ATE+ is a sophisticated LED driver and I/O expander from Maxim Integrated, designed to provide flexible and efficient control for a wide array of lighting and digital output applications. This integrated circuit is particularly well-suited for situations where space is at a premium and multiple functions are required from a single package.

Key Features

  • Integrated LED Driver: The MAX6966ATE+ can drive up to 10 LEDs with constant-current sinks, ensuring uniform brightness and extending LED life by providing consistent current regardless of voltage fluctuations.
  • Variable Current Control: Each LED output can be programmed from 1mA to 55mA, allowing for precise brightness control and the ability to create custom lighting effects.
  • I/O Port Expander: In addition to driving LEDs, this device can serve as a general-purpose I/O expander, providing additional digital control lines to a microcontroller-based system.
  • Serial Interface: It features a 2-wire, I²C-compatible serial interface, enabling easy communication with most microcontrollers and allowing for seamless integration into existing designs.
  • Operating Voltage Range: The device operates over a wide 2.0V to 5.5V supply voltage range, accommodating various power supply configurations and ensuring compatibility with both 3.3V and 5V systems.
  • Thermal Protection: Built-in thermal shutdown protection helps to prevent damage to the device under high temperature conditions, enhancing system reliability.

Applications

The MAX6966ATE+ can be utilized in a diverse range of applications, including:

  • Automotive lighting
  • Industrial controls
  • LED status indicators
  • Backlighting for LCD displays
  • Keypad lighting for mobile devices

Package and Quality

This device comes in a compact, 16-pin TQFN package with an exposed pad for enhanced thermal performance. It is specified for operation over the -40°C to +125°C automotive temperature range, ensuring reliable function in harsh environments. Maxim Integrated's commitment to quality means that the MAX6966ATE+ is designed and manufactured to meet the highest standards, providing dependable performance for critical and demanding applications.

You May Also Be Interested in

LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess