EN
  • EN
  • DE

MAX693AESE-T

Part No MAX693AESE-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 037969-MAX693AESE-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX693AESE-T CAD Model

Description

Product Overview: MAX693AESE-T from Maxim Integrated

The MAX693AESE-T is a sophisticated microprocessor (μP) supervisory circuit designed and manufactured by Maxim Integrated, a company renowned for its high-quality and innovative semiconductor products. This integrated circuit (IC) provides an array of features that ensure reliable operation of microprocessor systems, protecting against power failures, low battery conditions, and ensuring proper system operation during power-up and power-down.

Key Features

  • Power Supply Monitoring: The MAX693AESE-T constantly monitors the power supply voltage. It ensures that the microprocessor is only operational when the power supply is within an acceptable range, thereby safeguarding the system from erratic behavior caused by power surges or dips.
  • Battery Backup Switching: This IC includes an automatic backup battery switching function, which seamlessly transitions to a backup power source if the main power fails, ensuring uninterrupted operation and data retention.
  • Power-On Reset: The device generates a reset signal to the microprocessor upon power-up. This reset ensures that the μP starts from a known state, preventing any erratic startup behavior.
  • Watchdog Timer: A built-in watchdog timer serves as a system monitor, requiring periodic interaction from the μP to prevent system hang-ups. If the μP fails to reset the watchdog timer within a preset interval, the MAX693AESE-T will issue a system reset, thereby providing an additional layer of reliability.
  • Low Battery Detection: The IC features a low battery detection circuit that alerts the microprocessor of an impending power failure, allowing for critical data storage or system shutdown procedures to be executed.

Applications

The MAX693AESE-T is ideal for use in systems that require high reliability and fault tolerance. It is commonly used in:

  • Microprocessor-based systems
  • Computers and servers
  • Embedded systems
  • Industrial control systems
  • Portable/battery-powered equipment

Package and Quality

The MAX693AESE-T is available in a 16-pin narrow SO package, designed for surface mount technology (SMT) and is fully RoHS compliant. Maxim Integrated ensures that their products meet stringent quality standards, providing reliability and performance for critical applications.

By integrating the MAX693AESE-T into your system design, you can enhance system reliability, protect your data, and ensure a robust operational environment for your microprocessor-based applications.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6197 $50.6758
34+ $2.9700 $100.9800
53+ $2.8772 $152.4916
72+ $2.7844 $200.4768
93+ $2.6916 $250.3188
125+ $2.4132 $301.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess