EN
  • EN
  • DE

MAX6922AQH+

Part No MAX6922AQH+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706167-MAX6922AQH+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6922AQH+ CAD Model

Description

Maxim Integrated MAX6922AQH+ Overview

The MAX6922AQH+ is a high-performance, 12-channel, serially interfaced vacuum fluorescent display (VFD) tube driver from Maxim Integrated. This integrated circuit (IC) is designed to interface microprocessors to VFDs, providing a simple and efficient solution for driving VFD tubes in a variety of applications, including industrial control systems, point-of-sale terminals, and consumer electronics.

Key Features

  • High Voltage Outputs: The MAX6922AQH+ is capable of operating with output voltage up to 76V, making it suitable for most VFD panels.
  • Serial Interface: It features a 3-wire serial interface that reduces the number of microcontroller I/O lines needed for display control, thereby simplifying design and saving valuable I/O resources.
  • 12-Channel Output: With 12 high-voltage output channels, this IC can drive multiple segments or grids, allowing for versatile display configurations.
  • Individual LED Control: Each channel can be individually controlled, providing flexibility in creating dynamic display patterns and effects.
  • High Efficiency: The MAX6922AQH+ includes built-in scan limiting and blanking, which helps to reduce power consumption and extend the life of the VFD.
  • Durable Design: It is designed to withstand the demands of continuous operation in a wide range of environmental conditions.

Applications

The MAX6922AQH+ is ideally suited for applications requiring high-voltage output capabilities and detailed control over display elements. It is commonly used in:

  • Industrial control panels
  • Automotive dashboards and infotainment systems
  • Home entertainment systems
  • Medical equipment
  • Point-of-sale terminals

Package and Quality

The MAX6922AQH+ comes in a 44-pin QFN package, offering a compact footprint for space-constrained applications. Maxim Integrated ensures high-quality and reliability, making the MAX6922AQH+ a trusted choice for driving vacuum fluorescent displays in your next project.

You May Also Be Interested in

Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7976 $61.5832
16+ $7.2188 $115.5008
25+ $6.9935 $174.8375
35+ $6.7683 $236.8905
45+ $6.5419 $294.3855
60+ $5.8651 $351.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess