EN
  • EN
  • DE
  • IT

MAX6921AUI+T

Part No MAX6921AUI+T
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR VFD TUBE SRL 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Display Type Vacuum Fluorescent (VF)
Interface 4-Wire Serial
Operating Supply Current 1.65mA
Operating Supply Voltage 8 V ~ 76 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 706166-MAX6921AUI+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6921
Introduction Date October 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6921AUI+T CAD Model

Description

The MAX6921AUI+T from Maxim Integrated is a high-performance, 20-output, serial-interfaced vacuum fluorescent display (VFD) tube driver designed to interface microprocessors to VFD tubes with minimal external components. This driver is well-suited for applications in consumer electronics, automotive displays, industrial control panels, and anywhere VFD technology is utilized.

Key Features

  • Serial Interface: The device uses a 3-wire serial interface compatible with SPI, QSPI, MICROWIRE, and most other serial data interfaces, allowing for simple integration with a wide range of microcontrollers.
  • High Voltage Output: It is capable of operating at up to 76V, making it suitable for driving large VFD panels which require higher voltages for proper operation.
  • Output Current: Each of the 20 outputs can sink up to 45mA, providing sufficient current for most VFD applications.
  • Integrated Features: The MAX6921AUI+T includes an on-chip 32x8 static RAM, 20 open-drain output drivers, a high-voltage level shifter, and a 33MHz serial interface.
  • Daisy-Chainable: Multiple devices can be daisy-chained to control more than 20 digits using a single serial port.

Applications

The versatility of the MAX6921AUI+T makes it ideal for a broad range of applications, including:

  • Automotive Displays
  • Industrial Control Panels
  • Consumer Electronics
  • Point of Sale Terminals
  • Test and Measurement Equipment

Package and Reliability

The device comes in a compact 28-pin TSSOP package, which is RoHS compliant and specified over the -40°C to +85°C extended temperature range. Its small footprint and high integration level make it an excellent choice for space-constrained applications. Maxim Integrated's commitment to quality ensures that the MAX6921AUI+T provides reliable performance for the demanding requirements of VFD-driven displays.

For designers and engineers looking to build state-of-the-art VFD control systems, the Maxim Integrated MAX6921AUI+T offers a robust, efficient, and flexible solution that can reduce component count, board space, and overall system cost.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $24.1808
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess