EN
  • EN
  • DE

MAX691CWE-T

Part No MAX691CWE-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 35 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 073957-MAX691CWE-T
Ultra Librarian 3D Model Ultra Librarian MAX691CWE-T CAD Model

Description

The MAX691CWE-T is a state-of-the-art microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated. This component is engineered to provide highly reliable system monitoring functions which are critical for µP systems, ensuring the proper operation and power management. It is an essential piece of technology for a wide range of applications, including computers, controllers, intelligent instruments, and critical µP power monitoring.

The MAX691CWE-T integrates several key features that make it a robust solution for system management. These features include a microprocessor reset circuit, backup battery switchover, watchdog timer, power-fail warning, and write protection for CMOS RAM or EEPROM. The integration of these functions into a single chip not only saves space but also enhances the reliability of the system by reducing the number of components required.

Key Features

  • Reset Output: During power-up, power-down, and brownout conditions, the reset output ensures that the µP starts in a known state. It remains asserted for a minimum of 200ms after VCC has risen above the reset threshold level.
  • Battery Backup Switching: For systems with backup battery provisions, the MAX691CWE-T automatically switches to the backup battery when the primary power supply fails, without any µP intervention.
  • Watchdog Timer: The built-in watchdog timer ensures that the µP does not hang in a runaway or an erroneous state. If the µP does not toggle the watchdog input within a preset timeout period, the MAX691CWE-T generates a system reset.
  • Power-Fail Warning: The MAX691CWE-T monitors the power supply voltage and provides an early warning of a power failure, allowing the µP to save data and prepare for a power-down scenario.
  • CMOS RAM/EEPROM Write Protection: During power-down, the chip ensures that the write enable signal for CMOS RAM or EEPROM is deasserted, preventing data corruption.

Package and Availability

The MAX691CWE-T is available in a 16-pin SOIC (small outline integrated circuit) package, offering a compact footprint for space-constrained applications. It is designed for extended temperature ranges, making it suitable for both commercial and industrial environments. With its tape and reel packaging, the MAX691CWE-T is ready for automated assembly processes, facilitating efficient manufacturing and scalability for high-volume production.

In summary, the MAX691CWE-T from Maxim Integrated is an indispensable component for any system requiring robust µP supervision. Its multi-functional design, coupled with Maxim's reputation for quality and reliability, makes it an excellent choice for safeguarding your critical electronic systems.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.8732
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,060 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess