EN
  • EN
  • DE

MAX691ACSE-TG069

Part No MAX691ACSE-TG069
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 312011-MAX691ACSE-TG069
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX691ACSE-TG069 CAD Model

Description

Product Overview: MAX691ACSE-TG069 from Maxim Integrated

The MAX691ACSE-TG069 by Maxim Integrated is a highly integrated microprocessor (μP) supervisory circuit, designed to monitor power supplies in μP and digital systems. It provides a significant level of system reliability and accuracy with its supervisory features, making it a valuable component for a wide range of applications such as computers, controllers, intelligent instruments, and critical μP power monitoring.

Key Features

  • Power Supply Monitoring: The device ensures that the system's power supply remains within acceptable levels, providing automatic battery backup switching to maintain continuous operation.
  • Microprocessor Reset: It generates a reset signal to the μP during power-up, power-down, and brown-out conditions, ensuring that the processor starts in a known state.
  • Watchdog Timer: The built-in watchdog timer keeps the μP system functioning correctly by resetting it if it fails to strobe within a preset time frame.
  • Low Power Consumption: Designed for energy-efficient systems, the MAX691ACSE-TG069 consumes minimal power, contributing to the overall power management of the device it is integrated into.
  • Voltage Monitoring: It monitors the reset, write protection, and battery functions for overvoltage and undervoltage to ensure the system operates within safe parameters.

Package and Quality

The MAX691ACSE-TG069 comes in a SOP (Small Outline Package) making it suitable for space-constrained applications. Its surface-mount package allows for efficient assembly in automated manufacturing processes. Maxim Integrated ensures high-quality standards, and this product is no exception, offering reliable performance in various operating conditions.

Application Areas

This supervisory circuit is ideal for use in systems that cannot tolerate even brief downtime or data loss. Common applications include:

  • Portable Devices
  • Embedded Systems
  • Networking Equipment
  • Data Storage Systems
  • Industrial Controllers

With the MAX691ACSE-TG069, designers can enhance system reliability and robustness, which is critical in today's increasingly complex and power-sensitive electronic environments. Maxim Integrated's commitment to innovation is evident in this product, offering a blend of performance, power efficiency, and protection for your critical system needs.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess