EN
  • EN
  • DE

MAX690MLP/883B

Part No MAX690MLP/883B
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR PWR MGMT / Supervisor Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Obsolete
Programmable Not Verified
Base Product Number MAX690
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 706152-MAX690MLP/883B
Ultra Librarian 3D Model Ultra Librarian MAX690MLP/883B CAD Model

Description

Maxim Integrated MAX690MLP/883B Microprocessor Supervisory Circuit

The MAX690MLP/883B is a high-quality microprocessor supervisory circuit from Maxim Integrated, designed to monitor power supplies in microprocessor and digital systems. It provides a crucial function by ensuring that the system's microprocessor starts up in a known state and operates correctly. This component is particularly suitable for applications that require strict compliance with military standards, offering reliability and performance in demanding environments.

Key Features

  • Power Supply Monitoring: The MAX690MLP/883B actively monitors the power supply voltage levels to ensure they are within acceptable thresholds for reliable operation of digital systems.
  • Power-On Reset: It generates a reset signal upon power-up, which is maintained until the supply voltage reaches a stable condition, ensuring the microprocessor starts from a clean state.
  • Manual Reset Capability: A manual reset feature allows for an external signal to initiate a system reset, providing additional control and safety mechanisms.
  • Battery Backup Switching: The device includes an automatic battery backup switching function, which is critical for maintaining volatile memory contents during power failures.
  • Low Power Consumption: With its low power consumption, the MAX690MLP/883B is ideal for power-sensitive applications, extending the life of battery-operated devices.
  • Military Standard Compliance: The product is compliant with MIL-STD-883B, indicating that it meets stringent military specifications for performance and reliability.

Applications

The MAX690MLP/883B is versatile and can be used in a variety of applications that require robust power supply monitoring and system reliability. These include:

  • Embedded systems
  • Microprocessor-based systems
  • Industrial control systems
  • Portable battery-operated devices
  • Military and aerospace electronics

With its robust feature set and adherence to military standards, the Maxim Integrated MAX690MLP/883B supervisory circuit is an essential component for ensuring the stability and reliability of complex electronic systems. Its integration into your design will contribute to system integrity and help prevent data loss and system failures due to power supply issues.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess