EN
  • EN
  • DE

MAX6889ETJ+T

Part No MAX6889ETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SEQUENCE/SUPERVISOR 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Sequencer
Number of Voltages Monitored 8
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 8 Selectable Threshold Combinations
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 1070797-MAX6889ETJ+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6889ETJ+T CAD Model

Description

Maxim Integrated's MAX6889ETJ+T: A Robust Power-Supply Sequencer and Monitor

The MAX6889ETJ+T from Maxim Integrated is a sophisticated power-supply sequencer and monitor designed for multi-voltage systems, ensuring that various supply voltages power up and down in a safe and orderly sequence. This component is essential in systems where multiple power rails need to be managed to protect sensitive electronic components from damage caused by incorrect sequencing during power-up or power-down events.

Encased in a compact 32-pin TQFN package, the MAX6889ETJ+T offers a high level of integration, featuring precision monitoring of up to four system voltages. This makes it an ideal solution for applications such as servers, telecommunications, networking equipment, and any other complex electronic systems requiring reliable power management.

Key Features:

  • Multi-Voltage Monitoring: The device can monitor up to four voltages, providing versatility for different system requirements.
  • Adjustable Sequencing: Users can program the sequence in which the voltages are enabled or disabled, offering flexibility for various power-up and power-down scenarios.
  • Manual Reset Input: An external manual reset input allows for a system reset, providing a way to reinitialize the system without cycling the power.
  • Power-Fail Output: The MAX6889ETJ+T features a power-fail output that can be used to signal a system controller in the event of a voltage-monitoring fault.
  • Watchdog Timer: A built-in watchdog timer ensures that systems function correctly and can reset the system in case of malfunction.

Advantages:

The MAX6889ETJ+T offers several advantages for systems requiring reliable power management:

  • Enhanced system reliability through precise power sequencing and monitoring.
  • Reduction in the number of external components required for power sequencing, saving space on the PCB.
  • Programmability allows for customization to meet specific application needs.
  • Robust protection features minimize the risk of damage due to power anomalies.

Overall, the MAX6889ETJ+T is a powerful tool for designers looking to implement sophisticated power management in their systems, ensuring operational reliability and protecting against potential damage from power supply issues. Its compact form factor and programmable features make it an excellent choice for a wide range of applications.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9720 $75.8880
8+ $15.5671 $124.5368
12+ $15.0797 $180.9564
16+ $14.5934 $233.4944
21+ $14.1072 $296.2512
28+ $12.6484 $354.1552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess