EN
  • EN
  • DE

MAX6887PETE+T

Part No MAX6887PETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Volt Supervisor Detect 16-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.667 W
Max Supply Voltage 5.8 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Pins 16
Number of Voltages Monitored 6
Operating Supply Current 900 µA
Overvoltage Threshold 673 mV
Radiation Hardening No
Reset Active Low
Reset Timeout 180 ms
RoHS Compliant
Type Multi-Voltage Supervisor, Voltage Detector
Undervoltage Threshold 557 mV
Watchdog Timer Yes
Win Source Part Number 1075693-MAX6887PETE+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6887PETE+T CAD Model

Description

Product Overview: MAX6887PETE+T from Maxim Integrated

The MAX6887PETE+T is a sophisticated power-supply sequencer and monitor designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This device is engineered to enhance the reliability and functionality of complex electronic systems by ensuring that multiple supply voltages power up and power down in a controlled sequence.

Key Features and Benefits

  • Power Sequencing: The MAX6887PETE+T provides programmable power-up and power-down sequencing for up to four voltages, which is essential in preventing damage to processors and other ICs that require specific power-on and power-off sequences.
  • Voltage Monitoring: It includes precision monitoring of supply voltages to ensure that the system operates within specified voltage ranges, thereby safeguarding sensitive electronic components.
  • Programmable Delays: With the ability to program delays between the voltage rails, designers can tailor the sequence to match the specific needs of their system.
  • Compact Packaging: The MAX6887PETE+T comes in a compact, thermally efficient TQFN package, making it suitable for space-constrained applications.
  • Low Power Consumption: It operates with a low quiescent current, which is beneficial for power-sensitive applications.

Applications

The MAX6887PETE+T is ideal for a wide range of applications, including:

  • Servers and data centers
  • Networking equipment
  • Telecommunications infrastructure
  • Industrial control systems
  • Medical equipment

Technical Specifications

  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package: 16-Pin TQFN
  • Lead-Free and RoHS Compliant

Maxim Integrated's MAX6887PETE+T is a versatile and reliable solution for managing multiple power rails in complex electronic systems. Its combination of power sequencing, voltage monitoring, and programmable features make it an essential component for ensuring system stability and performance.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess