EN
  • EN
  • DE

MAX6884ETP+T

Part No MAX6884ETP+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Volt Supervisor Monitor 20-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.702 W
Max Supply Voltage 5.8 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Pins 20
Number of Voltages Monitored 6
Operating Supply Current 1.1 mA
Overvoltage Threshold 1.017 V
Radiation Hardening No
Reset Active High/Active Low
RoHS Compliant
Type Multi-Voltage Supervisor
Undervoltage Threshold 167 mV
Watchdog Timer Yes
Win Source Part Number 1075692-MAX6884ETP+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6884ETP+T CAD Model

Description

Maxim Integrated's MAX6884ETP+T: Power-Supply Sequencers and Supervisors

The MAX6884ETP+T from Maxim Integrated is a highly sophisticated power-supply sequencer and supervisor designed to enhance the reliability and functionality of multi-voltage systems. This integrated circuit (IC) provides a comprehensive solution for managing the power-up and power-down sequencing of multiple supply voltages in complex electronic systems.

Key Features

  • Multiple Voltage Monitoring: The MAX6884ETP+T can monitor up to four system voltages simultaneously, ensuring that each power rail is within its specified range before enabling the subsequent rail. This feature is critical for systems that require precise voltage sequencing to prevent damage to sensitive components.
  • Adjustable Sequencing: Designers can adjust the sequence timing to meet specific system requirements by configuring the external components. This flexibility allows for tailored power-up and power-down sequences for a variety of applications.
  • Power-Fail Input: An integrated power-fail input provides an additional layer of protection by initiating an immediate shutdown sequence when a power failure is detected, safeguarding the system against potential damage.
  • Manual Reset: The inclusion of a manual reset input allows for a system reset without the need to cycle the power, offering a convenient method for system troubleshooting and recovery.

Applications

The MAX6884ETP+T is ideal for a range of applications where multiple power domains need to be carefully managed, such as:

  • Telecommunications equipment
  • Servers and storage systems
  • Networking hardware
  • Industrial control systems

Technical Specifications

  • Package Type: TQFN-EP (5mm x 5mm)
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: 2.7V to 5.5V
  • Monitoring Accuracy: High precision voltage threshold detection

The MAX6884ETP+T is supplied in a compact, surface-mount TQFN package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set make it an essential component for ensuring the stable operation of multi-voltage systems.

Note: For complete technical details and application guidelines, refer to the MAX6884ETP+T datasheet provided by Maxim Integrated.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess