EN
  • EN
  • DE

MAX6866UK29D3S+

Part No MAX6866UK29D3S+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description MAX6866 NANOPOWER MICROPROCESSOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Series NanoPower
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.925V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX6866
Standard Package 116 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 706125-MAX6866UK29D3S+
Ultra Librarian 3D Model Ultra Librarian MAX6866UK29D3S+ CAD Model

Description

Maxim Integrated MAX6866UK29D3S+ Microprocessor Voltage Supervisors

The Maxim Integrated MAX6866UK29D3S+ is a highly reliable voltage supervisor designed to maintain system integrity by monitoring power supplies in microprocessor and digital systems. It provides a precise, low-power solution to ensure that your system operates within its specified voltage range, enhancing the overall stability and performance of your applications.

This compact device is part of the MAX6866 series and comes in a small SOT-23 package, making it ideal for space-constrained applications. It operates over a wide temperature range, ensuring functionality in various environments. The MAX6866UK29D3S+ is targeted for diverse applications such as portable/battery-powered equipment, computers, controllers, and intelligent instruments.

Key Features

  • Factory-Set Reset Threshold: The MAX6866UK29D3S+ has a preset voltage threshold of 2.93V, providing a precise monitoring solution without the need for external components.
  • Low Power Consumption: With its quiescent current of only 1.6µA, this device is optimized for power-sensitive applications, contributing to extended battery life and reduced power costs.
  • Manual Reset Input: The inclusion of a manual reset input allows for a system reset to be triggered by external events or user intervention, providing additional control and safety.
  • Immune to Short VCC Transients: The MAX6866UK29D3S+ is designed to ignore short transients on the VCC line, ensuring that the device does not generate false resets during brief voltage dips.
  • Robust Operating Range: It operates over a broad temperature range of -40°C to +85°C, making it suitable for industrial applications that may experience extreme conditions.

Applications

  • Portable and Battery-Powered Devices
  • Embedded Systems
  • Industrial Controllers
  • Intelligent Instrumentation
  • Automotive Systems

The Maxim Integrated MAX6866UK29D3S+ voltage supervisor is a testament to the company's commitment to providing advanced circuit protection solutions. Its combination of features, including low power consumption, high precision, and ease of use, make it an excellent choice for ensuring the reliability and longevity of sophisticated electronic systems.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3384 $76.0152
6+ $20.7912 $124.7472
9+ $20.1409 $181.2681
12+ $19.4918 $233.9016
16+ $18.8415 $301.4640
21+ $16.8930 $354.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess