EN
  • EN
  • DE

MAX6864UK29D3S

Part No MAX6864UK29D3S
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Nanopower μP Supervisory Circuits with Manual Reset and Watchdog Timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214714-MAX6864UK29D3S
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6864UK29D3S CAD Model

Description

Maxim Integrated MAX6864UK29D3S Microprocessor Reset Circuit

The MAX6864UK29D3S is a compact, highly reliable microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated. This precision device is engineered to monitor power supplies in digital systems, providing a robust solution for system reset during power-up, power-down, and brownout conditions. Its primary function is to ensure that the µP and its peripherals are reset properly, preventing any malfunction due to inadequate supply voltages.

One of the standout features of the MAX6864UK29D3S is its factory-set reset threshold voltage of 2.93V, which is ideal for 3V systems. This threshold precision is maintained over temperature, ensuring consistent performance. The device is capable of asserting a reset signal whenever the VCC supply voltage falls below this preset threshold, keeping the reset active for a minimum of 140ms after VCC rises above the reset threshold. This ensures that the µP has sufficient time to stabilize before resuming operation.

The MAX6864UK29D3S comes in a tiny SOT23-5 package, making it an excellent choice for space-constrained applications. Its low power consumption is an added benefit, drawing only 6µA of supply current, which is particularly valuable for portable and battery-operated devices where power efficiency is paramount.

Additional features of the MAX6864UK29D3S include a debounced manual reset input, which allows for a forced reset when needed. This input can be triggered by an external pushbutton or logic signal, providing flexibility and control to the system designers. The device also offers an active-low reset output, which is compatible with a wide range of microprocessors and other digital ICs.

Overall, the MAX6864UK29D3S is a robust, reliable solution for system monitoring and reset control, ensuring that digital systems operate reliably within their voltage specifications. Its combination of precision, low power, and small footprint makes it an excellent choice for a variety of applications, including portable devices, embedded systems, and IoT devices where consistent and reliable operation is critical.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7625 $52.4875
45+ $2.2667 $102.0015
69+ $2.1959 $151.5171
95+ $2.1250 $201.8750
122+ $2.0542 $250.6124
163+ $1.8417 $300.1971
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,943 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess