EN
  • EN
  • DE

MAX6856UK16D3+T

Part No MAX6856UK16D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 1.575V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 706094-MAX6856UK16D3+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6856
Introduction Date May 31, 2006
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6856UK16D3+T CAD Model

Description

Product Overview: MAX6856UK16D3+T from Maxim Integrated

The MAX6856UK16D3+T is a sophisticated microcontroller supervisor chip designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This compact and efficient device is part of Maxim's extensive portfolio of supervisory circuits that provide essential monitoring and control functions to enhance system reliability in microprocessor-based systems.

Key Features

  • Voltage Monitoring: The MAX6856UK16D3+T offers precise monitoring of power supplies to ensure that the system operates within safe voltage levels. It is particularly adept at handling 1.8V, 2.5V, 3.3V, and 5V power supplies, making it versatile for a range of applications.
  • Reset Output: It generates a reset signal whenever the monitored voltage falls below the factory-set reset threshold, helping to safeguard the system against data corruption and ensuring proper operation upon power-up or during brown-out conditions.
  • Low Power Consumption: With a quiescent current of typically 1.2µA at VCC = 3.3V, this device is optimized for power-sensitive applications, contributing to the overall energy efficiency of the system in which it is implemented.
  • Manual Reset Input: An additional feature of this supervisor chip is the manual reset input, which allows for an external trigger to initiate a system reset, providing an extra layer of control for system maintenance or emergency interventions.
  • Compact SOT23 Package: The MAX6856UK16D3+T comes in a small, 5-pin SOT23 package, ensuring a minimal footprint on the PCB and making it suitable for space-constrained designs.
  • Watchdog Timer: It includes an integrated watchdog timer that can be disabled if not required, offering flexibility in system design and additional protection against software lockup.

Applications

The MAX6856UK16D3+T is ideal for use in a variety of systems where reliable voltage monitoring and system reset functions are critical. Typical applications include:

  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Computers and Servers
  • Industrial Controllers
  • Medical Devices

This device is available in tape-and-reel form, denoted by the '+T' suffix, making it suitable for high-volume production. With its combination of features, the MAX6856UK16D3+T from Maxim Integrated is an excellent choice for designers looking to enhance system stability and reliability in their electronic products.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess