EN
  • EN
  • DE

MAX6829ZWUT+T

Part No MAX6829ZWUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.665V, 2.32V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 022046-MAX6829ZWUT+T
Ultra Librarian 3D Model Ultra Librarian MAX6829ZWUT+T CAD Model

Description

Product Overview: MAX6829ZWUT+T from Maxim Integrated

The MAX6829ZWUT+T is a highly reliable, precision voltage monitor from Maxim Integrated, designed to ensure the stability and functionality of your electronic systems. This compact and efficient component is a crucial safeguard for applications that require consistent voltage monitoring, providing peace of mind with its accurate sensing and control capabilities.

Key Features

  • Voltage Monitoring Precision: The device offers a tight threshold accuracy of ±1.5% over the entire temperature range, ensuring reliable operation even under varying environmental conditions.
  • Low Power Consumption: With a quiescent current of just 5.5µA, the MAX6829ZWUT+T is an energy-efficient solution for battery-powered devices, contributing to longer battery life and reduced power costs.
  • Wide Operating Temperature Range: The device is designed to perform in diverse environments, with an operating temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications.
  • Compact SOT23 Package: The small SOT23 package allows for minimal footprint on the PCB, making it ideal for space-constrained applications without sacrificing performance or reliability.

Applications

The MAX6829ZWUT+T is versatile and can be used in a variety of applications where voltage monitoring is critical. Some common use cases include:

  • Portable/Battery-Powered Devices
  • Automotive Systems
  • Computers and Servers
  • Embedded Systems
  • Power Supply Monitoring

Technical Specifications

The MAX6829ZWUT+T monitors a factory preset voltage threshold, providing a reset output signal when the monitored voltage drops below this threshold. The reset output remains active for a minimum of 140ms after the voltage rises above the reset threshold, ensuring system stability during transient conditions.

This device is part of Maxim Integrated's commitment to offering high-quality, high-performance monitoring solutions. With its precision monitoring capabilities and robust design, the MAX6829ZWUT+T is an excellent choice for safeguarding your critical electronic systems against voltage irregularities.

Maxim Integrated's MAX6829ZWUT+T is a testament to their expertise in creating components that blend performance with practicality, ensuring your systems operate reliably and efficiently at all times.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
MaxLinear Inc
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6787 $58.8592
39+ $3.0180 $117.7020
60+ $2.9245 $175.4700
82+ $2.8298 $232.0436
106+ $2.7350 $289.9100
142+ $2.4521 $348.1982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess