EN
  • EN
  • DE

MAX6826RUT+T

Part No MAX6826RUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Dual, Ultra-Low-Voltage SOT23 µP Supervisors with Manual Reset and Watchdog Timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Power Dissipation 696 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.2 V
Mount Surface Mount
Number of Pins 6
Number of Voltages Monitored 2
Operating Supply Current 10 µA
Overvoltage Threshold 2.72 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 2.63 V
Type Multi-Voltage Supervisor
Undervoltage Threshold 2.53 V
Watchdog Timer Yes
Win Source Part Number 981046-MAX6826RUT+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6826RUT+T CAD Model

Description

Maxim Integrated MAX6826RUT+T Voltage Monitor IC

The MAX6826RUT+T is a compact, highly precise voltage monitor chip from Maxim Integrated, designed to safeguard your sensitive electronics by keeping a vigilant eye on the power supply voltage. This tiny, yet robust component is an essential piece of the puzzle for ensuring the reliable operation of your electronic systems, especially where precise voltage monitoring is critical for the performance and longevity of the application.

Key Features:

  • High Accuracy: The MAX6826RUT+T offers a precision voltage threshold, ensuring that your devices operate within their intended voltage ranges. This high level of accuracy is vital for applications that cannot tolerate even minor deviations in power supply levels.
  • Low Power Consumption: Designed with energy efficiency in mind, this voltage monitor IC consumes minimal power, making it an excellent choice for battery-powered and portable devices where power conservation is a priority.
  • Compact SOT23 Package: The device comes in a small SOT23 package, which is perfect for space-constrained applications, allowing you to integrate voltage monitoring capabilities without compromising on your design's compactness.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, providing versatility and the ability to work with various power supply configurations.
  • Manual Reset Capability: The inclusion of a manual reset input allows for direct control over the reset function, giving designers and users the flexibility to manage the system reset according to specific requirements.

Applications:

The MAX6826RUT+T is suited for a diverse array of applications, particularly where precision voltage monitoring is non-negotiable. Some common use cases include:

  • Portable and battery-operated devices
  • Embedded systems and microcontrollers
  • Computers and servers
  • Telecommunications equipment
  • Industrial controllers and automation systems

With its combination of precision, low power consumption, and compact form factor, the MAX6826RUT+T from Maxim Integrated stands out as an excellent choice for designers looking to incorporate reliable voltage monitoring into their electronic products. Whether you're developing consumer electronics or sophisticated industrial machinery, this voltage monitor IC ensures that your devices function optimally by providing a crucial layer of protection against power supply irregularities.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1550 $55.3950
20+ $5.0502 $101.0040
31+ $4.8924 $151.6644
43+ $4.7346 $203.5878
55+ $4.5768 $251.7240
74+ $4.1033 $303.6442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess