EN
  • EN
  • DE

MAX6816EUS+T

Part No MAX6816EUS+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC DEBOUNCER SWITCH SGL SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Switch Interfacing
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package SOT-143-4
Mounting Surface Mount
Win Source Part Number 022042-MAX6816EUS+T
Family Name MAX6816
Introduction Date February 20, 2003
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX6816EUS+T CAD Model

Description

Maxim Integrated MAX6816EUS+T Single/Dual, Low-Voltage, Single-Supply Switch Debouncers

The Maxim Integrated MAX6816EUS+T is a highly reliable switch debouncer integrated circuit designed to filter out the noise associated with mechanical switch closure and opening events. This device is ideal for a wide range of applications that require clean, bounce-free digital signals from a noisy mechanical switch input. The MAX6816EUS+T is particularly suitable for use in low-voltage, single-supply systems, such as portable and battery-powered equipment, due to its low power consumption and wide operating voltage range.

This debouncer IC operates from a single supply voltage ranging from 2.7V to 5.5V, making it versatile for use in various logic systems. It can handle switch bounce times of up to 20ms, ensuring that momentary glitches are effectively filtered out, and only stable switch states are passed on to the output. This feature greatly simplifies the design of reliable digital interfaces and control systems that use mechanical switches or contacts.

The MAX6816EUS+T comes in a compact SOT-143 package, which is beneficial for space-constrained applications. The device features an internal pull-up resistor, which eliminates the need for external components and simplifies the circuit design. Additionally, the IC offers a choice between a single (MAX6816) or dual (MAX6817) channel configuration, providing flexibility for designers to select the appropriate version based on their specific application needs.

Key features of the MAX6816EUS+T include its ability to reject noise while providing a clean, debounced output, and its low quiescent current, which is critical for power-sensitive designs. The device also includes an active-low enable input that allows the debouncer to be put into a low-power state, further reducing power consumption when the switch monitoring function is not required.

In summary, the Maxim Integrated MAX6816EUS+T switch debouncer is a highly efficient solution for eliminating the effects of mechanical switch noise and bounce in digital systems. Its ease of use, low power consumption, and compact size make it an excellent choice for designers looking to enhance the reliability and performance of their switch-based interfaces.

You May Also Be Interested in

Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2863 $51.4520
95+ $1.0555 $100.2725
150+ $1.0225 $153.3750
205+ $0.9895 $202.8475
265+ $0.9565 $253.4725
350+ $0.8576 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,850 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess