EN
  • EN
  • DE

MAX6814XK-T

Part No MAX6814XK-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description 5-Pin Watchdog Timer Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829932-MAX6814XK-T
Ultra Librarian 3D Model Ultra Librarian MAX6814XK-T CAD Model

Description

Maxim Integrated MAX6814XK-T Pushbutton On/Off Controller

The MAX6814XK-T from Maxim Integrated is a sophisticated pushbutton on/off controller designed to manage system power through a simple pushbutton interface. This tiny, low-power device is an ideal solution for compact and portable applications where efficient power management is crucial.

With its advanced features, the MAX6814XK-T provides a seamless and user-friendly way to control the power state of electronic devices. It integrates debounce circuitry that filters out spurious noise from the pushbutton input, ensuring reliable operation even in environments with electrical interference. This controller is especially useful in battery-powered applications, such as handheld devices, where accidental power cycling due to noise can be detrimental to user experience and battery life.

One of the key advantages of the MAX6814XK-T is its versatility. It supports both single-pushbutton and dual-pushbutton interfaces, giving designers the flexibility to choose the most appropriate user interface for their application. The device also includes an adjustable timeout feature, which allows the system to automatically power down after a period of inactivity, further conserving energy and extending battery life.

The MAX6814XK-T is housed in a compact 5-pin SC70 package, making it suitable for space-constrained designs. It operates over a wide voltage range of 2.7V to 5.5V, ensuring compatibility with a variety of power sources, and it is designed to work over the extended industrial temperature range of -40°C to +85°C, which makes it reliable in harsh operating environments.

For designers seeking a simple yet powerful on/off control solution, the MAX6814XK-T offers a perfect blend of ease of use, flexibility, and reliability. Its integration into a system not only simplifies the user interface but also contributes to the overall robustness and efficiency of the power management design.

Overall, the Maxim Integrated MAX6814XK-T is an excellent choice for anyone looking to add a pushbutton power control feature to their electronic products without compromising on space, power efficiency, or reliability.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess