EN
  • EN
  • DE

MAX6808UR26-T

Part No MAX6808UR26-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC VOLT DETECTOR 2.3V SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 30 μs Typical
Voltage - Threshold 2.6V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 073931-MAX6808UR26-T
Ultra Librarian 3D Model Ultra Librarian MAX6808UR26-T CAD Model

Description

Maxim Integrated MAX6808UR26-T Microprocessor Reset Circuit

The MAX6808UR26-T from Maxim Integrated is a highly reliable and compact microprocessor (μP) supervisory circuit designed to monitor power supplies in digital systems. It provides a significant layer of protection by ensuring that the μP and its peripherals are reset properly during power-up, power-down, or brown-out conditions. This component is essential for maintaining the integrity and stable operation of microprocessor-based systems.

This supervisory circuit features a preset factory-trimmed reset threshold voltage of 2.63V, which is suitable for monitoring 2.7V to 3.3V power supplies. The MAX6808UR26-T asserts a reset signal whenever the VCC supply voltage falls below the threshold, keeping the reset output active for a minimum of 140ms after VCC has risen above the reset threshold. This ensures that the system has sufficient time to stabilize before the processor starts operating.

One of the key advantages of the MAX6808UR26-T is its low power consumption, drawing a quiescent current of only 1.2μA, making it an ideal choice for portable and battery-operated applications where power efficiency is critical. The device comes in a compact SOT-23 package, which is highly valued for space-constrained designs.

Additionally, the MAX6808UR26-T offers an open-drain RESET output, which allows for the flexibility to wire OR multiple devices for monitoring different power supplies within a system. This feature is particularly useful in complex systems where multiple voltages need to be supervised.

For enhanced system reliability, this supervisory circuit is designed to ignore fast transients on the VCC line, preventing false resets from being triggered by noise or ripple on the power supply. This makes the MAX6808UR26-T an excellent choice for noisy environments where power supply stability cannot be guaranteed.

The MAX6808UR26-T operates over a wide temperature range of -40°C to +125°C, catering to industrial applications that require operation under extreme conditions. Its robust design and precise voltage monitoring capabilities make it a trusted solution for safeguarding microprocessor systems across a variety of sectors, including consumer electronics, telecommunications, and automotive industries.

Overall, the Maxim Integrated MAX6808UR26-T is a versatile and reliable component that provides critical protection for digital systems, ensuring proper operation and enhancing overall system stability.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess