EN
  • EN
  • DE

MAX6806UR26+T

Part No MAX6806UR26+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Volt Supervisor Detect 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Height 1.12 mm
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 320 mW
Max Reset Threshold Voltage 2.652 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.548 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 3
Number of Voltages Monitored 1
Operating Supply Current 50 µA
Output Current 20 mA
Overvoltage Threshold 2.652 V
Radiation Hardening No
Reset Active Low
Reset Timeout 30 µs
RoHS Compliant
Threshold Voltage 2.6 V
Type Simple Reset/Power-On Reset, Voltage Detector
Undervoltage Threshold 2.548 V
Watchdog Timer No
Win Source Part Number 1075669-MAX6806UR26+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6806UR26+T CAD Model

Description

Maxim Integrated MAX6806UR26+T Voltage Detector Overview

The MAX6806UR26+T is a highly efficient, low-power microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. This precision voltage detector ensures that your system's µP and other critical components operate at optimal power levels, thereby enhancing the reliability and performance of your electronic devices.

Key Features

  • Voltage Monitoring Precision: The device features a factory-trimmed reset threshold voltage of 2.63V, ensuring accurate monitoring of VCC.
  • Low Power Consumption: With a quiescent current of only 1.2µA, the MAX6806UR26+T is ideal for battery-operated applications where power efficiency is paramount.
  • Reset Signal: The voltage monitor provides a reset output, which remains asserted for a minimum of 140ms after VCC has risen above the reset threshold. This ensures a proper system reset during power-up, power-down, and brown-out conditions.
  • High Immunity to Transient: The built-in glitch immunity prevents false resets from voltage transients, making the system more robust in noisy environments.
  • Compact SOT23 Packaging: Available in a small, 3-pin SOT23 package, the MAX6806UR26+T saves valuable board space in space-constrained applications.
  • Temperature Range: The device operates over an extended temperature range of -40°C to +125°C, suitable for industrial applications.
  • Lead(Pb)-Free and RoHS Compliant: The product is lead-free and complies with RoHS directives, making it an environmentally friendly choice for modern electronic designs.

Applications

The MAX6806UR26+T is versatile and can be used in a wide array of applications, including:

  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Microprocessor, Microcontroller, or FPGA Power Supply Monitoring
  • Computers and Servers
  • Industrial and Automotive Systems

This voltage detector from Maxim Integrated is an essential component for any system requiring reliable power supply monitoring. Its precision, low power consumption, and small form factor make it an excellent choice for designers looking to enhance the safety and efficiency of their electronic products.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1572 $54.0436
30+ $3.4111 $102.3330
46+ $3.3045 $152.0070
63+ $3.1979 $201.4677
81+ $3.0913 $250.3953
109+ $2.7715 $302.0935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,178 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess