EN
  • EN
  • DE

MAX6802UR29D2+T

Part No MAX6802UR29D2+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC Supervisor 1 Channel SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-3
Height 1.12 mm
Lead Free Yes
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Power Dissipation 320 mW
Max Reset Threshold Voltage 2.983 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.877 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 3
Number of Voltages Monitored 1
Operating Supply Current 5 µA
Output Current 20 mA
Overvoltage Threshold 2.983 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Reset Active Low
Reset Timeout 20 ms
RoHS Compliant
Threshold Voltage 2.93 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 2.877 V
Watchdog Timer No
Win Source Part Number 1075665-MAX6802UR29D2+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6802UR29D2+T CAD Model

Description

Maxim Integrated MAX6802UR29D2+T Microprocessor Reset Circuits

The Maxim Integrated MAX6802UR29D2+T is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a significant level of system reliability and accuracy required in critical applications by ensuring that the µP boots up in a known state every time. This device is particularly useful for managing system resets by monitoring the system voltage and asserting a reset signal whenever the monitored voltage drops below a predefined threshold.

This particular model, the MAX6802UR29D2+T, comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications. It features a preset reset threshold voltage of 2.925V, tailored to maintain system integrity and prevent erroneous operations during power fluctuations. The reset output remains asserted for a minimum of 140ms after V_CC has risen above the reset threshold level, ensuring a proper system reset. This timing is crucial for systems that require a guaranteed reset pulse width to allow adequate stabilization time for the power supply and the processor.

With its low supply current of only 1.2µA (typical), the MAX6802UR29D2+T is optimized for battery-powered and portable applications, where power efficiency is a critical parameter. It operates over a wide voltage range from 1.2V to 5.5V, giving it the flexibility to be used in various systems with different power requirements.

Additional features of the MAX6802UR29D2+T include the ability to assert a reset signal upon manual activation through a manual reset input. This feature is beneficial for systems that require a user-initiated reset or for initiating a reset sequence during routine maintenance without cycling the power supply.

Overall, the Maxim Integrated MAX6802UR29D2+T is a robust and precise solution for system reset management. Its low power consumption, small footprint, and wide operating voltage range make it a versatile component for integrating into a multitude of microprocessor-based systems, ensuring reliable operation and system stability.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess