EN
  • EN
  • DE

MAX6802UR26D3+T

Part No MAX6802UR26D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET MPU LOW PWR SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.63V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 706013-MAX6802UR26D3+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6802
Introduction Date February 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6802UR26D3+T CAD Model

Description

Maxim Integrated MAX6802UR26D3+T Voltage Detector

The MAX6802UR26D3+T is a compact, precision voltage detector designed by Maxim Integrated, a brand renowned for its high-performance analog and mixed-signal engineering solutions. This device is specifically engineered to monitor voltage levels and provide a reliable reset signal to microcontrollers (MCUs) and digital processors, ensuring proper system operation and protection against undesirable voltage conditions.

Key Features

  • Voltage Threshold: The device has a preset voltage threshold of 2.63V, tailored for applications that require a precise monitoring of 2.6V power supplies.
  • Low Power Consumption: With a quiescent current of just 1.2µA, the MAX6802UR26D3+T is an ideal choice for battery-powered or energy-sensitive applications where power efficiency is crucial.
  • Reset Timeout: It offers a 140ms minimum reset timeout period, which provides a reliable reset signal duration to ensure the system has enough time to return to a stable state before resuming operation.
  • Output Type: The open-drain output of the MAX6802UR26D3+T allows for flexible interfacing with other logic levels or the option to wire-OR multiple devices.
  • Operating Temperature Range: This voltage detector operates effectively over an extended temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Small Form Factor: It comes in a tiny SOT-23 package, which is perfect for space-constrained applications.
  • Supply Voltage Range: The device supports a wide supply voltage range from 1.0V to 5.5V, accommodating various application needs.

Applications

The MAX6802UR26D3+T is versatile and can be utilized in a range of applications, including:

  • Portable Devices
  • Embedded Systems
  • Microcontroller Power Supply Monitoring
  • Automotive Systems
  • Industrial Equipment
  • Data Storage Systems

With its precision voltage monitoring and low power consumption, the MAX6802UR26D3+T from Maxim Integrated is an excellent choice for designers looking to enhance system reliability and protect against under-voltage conditions without compromising on power efficiency or space.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC POWER
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4858 $59.2586
41+ $2.8609 $117.2969
63+ $2.7708 $174.5604
87+ $2.6819 $233.3253
112+ $2.5930 $290.4160
150+ $2.3239 $348.5850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess