EN
  • EN
  • DE

MAX6801UR29D1/V+T

Part No MAX6801UR29D1/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name MAX6801
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925597-MAX6801UR29D1/V+T
Ultra Librarian 3D Model Ultra Librarian MAX6801UR29D1/V+T CAD Model

Description

Product Overview: MAX6801UR29D1/V+T from Maxim Integrated

The MAX6801UR29D1/V+T is a microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. This component provides excellent circuit reliability and low cost by eliminating external components and adjustments when used with 2.93V-powered circuits.

Key Features

  • Voltage Monitoring: This device is specifically designed to keep a vigilant eye on the 2.93V power-supply voltage. It ensures that the system's voltage remains within operational thresholds, thus safeguarding the system from the potential pitfalls of under-voltage conditions.
  • Reset Output: The MAX6801 features an active-low reset output, which provides a definitive indication whenever the monitored voltage falls below the acceptable range. This reset output remains active until the voltage recovers and stabilizes, ensuring that the system has adequate time to return to a stable state before resuming operation.
  • Low Power Consumption: Maxim Integrated has engineered the MAX6801 to consume minimal power, making it an ideal choice for power-sensitive applications. Its quiescent current is extremely low, helping to extend the battery life of portable devices.
  • Compact SOT23 Packaging: The device comes in a small SOT23 package, which is highly beneficial for space-constrained applications. This tiny footprint allows designers to incorporate the MAX6801 into systems where board space is at a premium.
  • Temperature Range: The MAX6801 operates over an extended temperature range, ensuring reliable performance across diverse environmental conditions.

Applications

The MAX6801UR29D1/V+T is versatile and can be used in a variety of applications that require precise voltage monitoring to protect the integrity of the electronic system. Its applications include:

  • Portable/Battery-Powered Equipment
  • Computers and Controllers
  • Embedded Systems
  • Data Storage Systems
  • Medical and Safety Equipment

In summary, the MAX6801UR29D1/V+T from Maxim Integrated is a robust, low-power, and compact solution for monitoring 2.93V power supplies in a wide range of electronic systems. Its ability to provide a reliable reset signal and operate over a broad temperature range makes it an essential component for ensuring system stability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess