EN
  • EN
  • DE

MAX6797AKATWD8+

Part No MAX6797AKATWD8+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706002-MAX6797AKATWD8+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6797AKATWD8+ CAD Model

Description

Maxim Integrated MAX6797AKATWD8+ Voltage Monitor and Reset IC

The MAX6797AKATWD8+ from Maxim Integrated is a high-performance, single-channel adjustable voltage monitor and reset IC designed to ensure reliable operation of microprocessors (µPs), microcontrollers (MCUs), and other digital systems. This advanced component is ideal for applications that require precise voltage monitoring and a robust reset function to maintain system integrity.

Featuring a wide voltage threshold range, the MAX6797AKATWD8+ allows for adjustable monitoring of supply voltages. Users can set the voltage threshold with an external resistor divider, providing the flexibility to tailor the monitoring function to specific system requirements. This versatility makes it suitable for various applications, including portable devices, computers, embedded systems, and industrial equipment.

The device offers a manual reset input, which can be utilized to trigger a system reset externally. Additionally, the MAX6797AKATWD8+ incorporates a reset output that can be configured as either an active-low or active-high signal, ensuring compatibility with different types of digital logic. The reset signal is guaranteed to remain valid for a minimum duration, typically 140ms, even when VCC drops below the reset voltage threshold, ensuring the system has ample time to safely reset and recover.

Built with a low supply current, the MAX6797AKATWD8+ is optimized for power-sensitive applications. Its quiescent current is minimal, reducing the overall power consumption of the system in which it is installed. The device is also characterized by its wide operating temperature range, from -40°C to +125°C, which ensures reliable performance in harsh environments.

Enclosed in an 8-pin SOT-23 package, the MAX6797AKATWD8+ is compact and space-efficient, making it an excellent choice for space-constrained applications. Maxim Integrated's commitment to quality and reliability is evident in this product, which is designed to meet the stringent requirements of today's electronic systems.

Overall, the MAX6797AKATWD8+ is a robust and flexible solution for voltage monitoring and system reset functions, providing designers with a high degree of control and protection for their digital systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9901 $55.9208
18+ $5.7355 $103.2390
27+ $5.5562 $150.0174
38+ $5.3770 $204.3260
49+ $5.1978 $254.6922
65+ $4.6601 $302.9065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess