EN
  • EN
  • DE

MAX6779LTB+

Part No MAX6779LTB+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705990-MAX6779LTB+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6779LTB+ CAD Model

Description

Maxim Integrated MAX6779LTB+

The MAX6779LTB+ is a highly reliable and versatile voltage monitoring IC designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient device is engineered to provide precision voltage monitoring solutions for a variety of applications ranging from power supply systems to portable devices.

Key Features

  • Adjustable Voltage Threshold: The MAX6779LTB+ offers an adjustable voltage threshold feature, allowing designers to set precise voltage monitoring levels according to the needs of their specific application.
  • Low Power Consumption: With its low power consumption, this IC is ideal for battery-powered and energy-sensitive systems, ensuring minimal impact on overall power efficiency.
  • Multiple Reset Timeout Periods: The device comes with programmable reset timeout periods, providing flexibility to cater to different system requirements and enhancing system reliability.
  • High Accuracy: The MAX6779LTB+ boasts high accuracy in voltage monitoring, which is crucial for maintaining the integrity and stability of electronic systems.
  • Wide Operating Temperature Range: It operates over a broad temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

  • Computers and Servers
  • Consumer Electronics
  • Industrial Control Systems
  • Portable/Battery-Powered Devices
  • Telecommunications Equipment

Product Specifications

The MAX6779LTB+ is available in a compact 6-pin thin SOT23 package, making it easy to integrate into space-constrained designs. It supports a wide supply voltage range, accommodating various system architectures. The device features a manual reset input, enabling system designers to incorporate a user-accessible reset function. Additionally, its built-in watchdog timer ensures that systems remain responsive and can recover from fault conditions.

For engineers and designers looking for a reliable voltage monitoring solution, the MAX6779LTB+ from Maxim Integrated offers the perfect blend of accuracy, flexibility, and efficiency. Its robust design and feature set make it an essential component for maintaining the safety and proper operation of sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $4.1707

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess