EN
  • EN
  • DE

MAX6778LT+

Part No MAX6778LT+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description MAX6778 LOW-POWER, 1%-ACCURATE B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 9µs Typical
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-WFDFN
Supplier Device Package 6-uDFN (1.5x1)
Base Product Number MAX6778
Standard Package 247 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705989-MAX6778LT+
Ultra Librarian 3D Model Ultra Librarian MAX6778LT+ CAD Model

Description

Maxim Integrated MAX6778LT+ Precision Voltage Monitor

The Maxim Integrated MAX6778LT+ is a highly accurate, low-power voltage monitor designed to ensure the reliability and stability of your electronic systems. This precision voltage monitor is a part of Maxim's extensive line of power management integrated circuits, providing a robust solution for monitoring under-voltage and over-voltage conditions in a wide range of applications.

Featuring a compact 6-pin SOT23 package, the MAX6778LT+ offers a small footprint, making it ideal for space-constrained applications. It is specifically tailored for systems where precise voltage thresholds are critical for performance and safety, such as in portable devices, automotive electronics, industrial control systems, and medical equipment.

The device provides a factory-set voltage threshold, ensuring high accuracy without the need for external resistors or adjustments. It also includes an integrated hysteresis feature, which prevents false triggering due to transient conditions, thus enhancing system reliability. The MAX6778LT+ operates over a wide voltage range and can monitor voltages as low as the threshold voltage, with minimal power consumption, making it suitable for battery-powered applications.

One of the key advantages of the MAX6778LT+ is its versatility. It can monitor either a single supply voltage or a differential voltage, providing designers with flexibility in their system design. The output of the device is an open-drain active-low RESET signal, which can interface directly with microcontrollers or other logic devices to initiate corrective actions when a fault condition is detected.

Additionally, the MAX6778LT+ features a low quiescent current, which is essential for reducing power consumption in portable and battery-operated devices. Its wide operating temperature range ensures reliable operation in harsh environments, making it a robust choice for industrial applications.

In summary, the Maxim Integrated MAX6778LT+ voltage monitor is a high-precision, low-power solution for safeguarding your electronic systems against voltage anomalies. Its compact size, accuracy, and versatility make it an excellent choice for designers looking to enhance the stability and reliability of their products.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess