EN
  • EN
  • DE

MAX675ESA+

Part No MAX675ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.15%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Voltage - Input 18 V to 33 V
Operating Supply Current 1.4mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 073915-MAX675ESA+
Ultra Librarian 3D Model Ultra Librarian MAX675ESA+ CAD Model

Description

The MAX675ESA+ from Maxim Integrated is a precision voltage reference that offers a high degree of accuracy and stability in a variety of applications. This device operates from a single +5V supply and provides a +10V output reference voltage. The MAX675ESA+ is designed in a compact 8-pin NSOIC package, making it suitable for space-constrained applications.

Featuring a low temperature coefficient of only 20ppm/°C (max) over the full operating temperature range, the MAX675ESA+ ensures consistent performance across diverse environmental conditions. This makes it an ideal choice for precision data conversion systems, A/D and D/A converters, and high-resolution measurement equipment.

With a low output noise of 15µVp-p (0.1Hz to 10Hz) and excellent line and load regulation, the MAX675ESA+ delivers a stable and clean reference signal critical for high-performance circuitry. The device also offers a high initial accuracy of ±0.2% (max), which minimizes the need for calibration and simplifies design complexity.

The MAX675ESA+ is equipped with a force-sense connection that corrects for any errors in voltage drop due to the resistance of the PCB traces. This feature ensures that the voltage reference at the load is as accurate as at the device output, providing enhanced precision for critical applications.

Its wide operating temperature range of -40°C to +85°C allows for reliable operation in industrial environments. Additionally, the MAX675ESA+ has a low supply current of 1.4mA (max), which is beneficial for power-sensitive designs. The device also includes a trim terminal for fine-tuning the output voltage, offering designers flexibility in achieving the desired voltage reference accuracy.

Overall, the MAX675ESA+ from Maxim Integrated is a robust and reliable voltage reference that offers exceptional performance characteristics suitable for high-precision electronics. Its combination of accuracy, stability, and low power consumption makes it a versatile choice for engineers and designers looking to enhance the performance of their systems.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8823 $53.6469
7+ $14.6727 $102.7089
11+ $14.2142 $156.3562
15+ $13.7556 $206.3340
19+ $13.2971 $252.6449
26+ $11.9216 $309.9616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess