EN
  • EN
  • DE

MAX6750KA23+

Part No MAX6750KA23+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET 2.313V SOT23-8 / Supervisor Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Series *
Package Strip
Product Status Obsolete
Programmable Not Verified
Base Product Number MAX6750
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075655-MAX6750KA23+
Ultra Librarian 3D Model Ultra Librarian MAX6750KA23+ CAD Model

Description

Maxim Integrated MAX6750KA23+ Voltage Detector

The MAX6750KA23+ from Maxim Integrated is a highly reliable, low-power voltage detector designed for systems that require precise monitoring of voltage levels to ensure proper operation. With its compact SOT-23 package, it is an ideal solution for portable and space-constrained applications.

Key Features

  • Factory-Set Reset Thresholds: The MAX6750KA23+ comes with a preset voltage threshold of 2.32V, providing a precise reference for monitoring the power supply voltage.
  • Low Power Consumption: This voltage detector is optimized for battery-powered devices, with a quiescent current of just 1.2µA, making it an energy-efficient choice for power-sensitive designs.
  • Manual Reset Input: A manual reset input allows users to trigger a system reset, providing an additional layer of control over the system's operation.
  • Robust Reset Output: The device features an open-drain reset output, which remains asserted for a minimum of 140ms after the monitored voltage level exceeds the threshold, ensuring a reliable reset of the system.
  • Temperature Range: The MAX6750KA23+ operates over an extended temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Immunity to Short VDD Transients: The device is designed to ignore short transients on the VDD line, providing stable operation even in electrically noisy conditions.

Applications

The MAX6750KA23+ is versatile and can be used in a variety of applications, including:

  • Portable/Battery-Powered Equipment
  • Microprocessor, Microcontroller, or DSP Monitoring
  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers
  • Automotive Systems

With its precision voltage monitoring and low power consumption, the MAX6750KA23+ is an excellent choice for designers looking to enhance the reliability and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess