EN
  • EN
  • DE

MAX6738XKSD3+T

Part No MAX6738XKSD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU LP SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.925V, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 705930-MAX6738XKSD3+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6738
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6738XKSD3+T CAD Model

Description

The MAX6738XKSD3+T from Maxim Integrated is a highly versatile and reliable supervisory circuit designed to monitor dual or triple voltage levels in microprocessor (µP) systems, ensuring proper operation and system integrity. This component is part of a series that provides maximum flexibility with programmable voltage detection levels and reset timeout periods.

Key Features

  • Adjustable Voltage Monitoring: The MAX6738XKSD3+T allows users to monitor multiple voltages, which is crucial for systems that operate on different power levels. This ensures that all parts of the system are functioning within their specified voltage ranges.
  • Programmable Reset Timeout: This device offers a programmable reset timeout feature. This allows designers to set the duration of the reset signal according to their system requirements, providing additional control over the reset functionality.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX6738XKSD3+T operates with a low quiescent current, making it suitable for battery-operated devices.
  • Manual Reset Input: The inclusion of a manual reset input gives users the ability to trigger a system reset manually, which can be useful for testing purposes or in situations where an immediate system restart is necessary.
  • Compact Package: Available in a small, surface-mount SOT23 package, this supervisory circuit saves valuable board space and is ideal for space-constrained applications.

Applications

The MAX6738XKSD3+T is designed to serve a wide range of applications where voltage monitoring and system reliability are critical. It is particularly well-suited for:

  • Portable/Battery-Powered Equipment
  • Computers/Servers
  • Embedded Systems
  • Industrial Control Systems
  • Telecommunication Systems

With its precision voltage monitoring and customizable features, the MAX6738XKSD3+T is an excellent choice for designers looking to enhance the reliability and performance of their microprocessor-based systems. Maxim Integrated's commitment to quality and innovation is evident in this supervisory circuit, making it a trusted component for critical applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1209 $50.4405
110+ $0.9197 $101.1670
170+ $0.8910 $151.4700
235+ $0.8623 $202.6405
300+ $0.8335 $250.0500
405+ $0.7473 $302.6565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess