EN
  • EN
  • DE

MAX6727KALTD3+T

Part No MAX6727KALTD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.625V/3.075V/Adj 3 Active Low/Open Drain 8-Pin SOT-23 T/R / IC SUPERVISOR MPU SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.075V, 4.625V, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 786861-MAX6727KALTD3+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6727
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6727KALTD3+T CAD Model

Description

Maxim Integrated MAX6727KALTD3+T Triple/Quad Voltage Monitors

The MAX6727KALTD3+T from Maxim Integrated is a highly reliable and precise triple/quad voltage monitor designed to ensure the stability and functionality of multi-voltage systems. This component is an essential tool for system monitoring, with the capability to track multiple supply voltages and provide necessary alerts to help prevent system failure due to voltage fluctuations.

Encased in a small, 8-pin µDFN package, the MAX6727KALTD3+T is optimized for space-constrained applications. It is an ideal solution for portable devices, where space is at a premium, and power efficiency is critical. The device operates over a wide temperature range of -40°C to +125°C, making it suitable for industrial applications that require robust performance under extreme conditions.

The MAX6727KALTD3+T features three or four voltage-detect inputs, depending on the configuration. These inputs allow the monitoring of different voltage thresholds with high accuracy. When a monitored voltage falls below its factory-set threshold, the device asserts a reset signal, which remains asserted until the voltage returns to an acceptable level and a timer expires. This built-in timer ensures that the system has stabilized before allowing it to resume normal operation, thus providing an additional layer of protection.

Additionally, the device offers a manual reset input, which provides a hardware-driven reset signal, allowing for an external control to initiate a system reset when necessary. The reset output is available in either push-pull or open-drain configurations, providing designers with flexibility to choose the appropriate signaling for their specific application requirements.

The MAX6727KALTD3+T is also characterized by low power consumption, which is crucial for battery-powered devices. Its quiescent current is minimal, ensuring that the device does not significantly impact the overall power budget of the system it is monitoring.

In summary, the MAX6727KALTD3+T from Maxim Integrated is a versatile, compact, and energy-efficient solution for voltage monitoring in multi-voltage systems. Its precision and reliability make it an essential component for maintaining system integrity across a range of applications.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess