EN
  • EN
  • DE

MAX6721AUTTGD3+T

Part No MAX6721AUTTGD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features Supervisor Open Drain or Open Collector 2 Channel SOT-6
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-6
Family Name MAX6721
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX6721AUTTGD3+, MAX6721AUTTGD3+T-ND, MAX6721AUTTGD3+TCT, MAX6721AUTTGD3+TTR, MAX6721AUTTGD3T, MAX6721AUTTGD3+TDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882288-MAX6721AUTTGD3+T
Ultra Librarian 3D Model Ultra Librarian MAX6721AUTTGD3+T CAD Model

Description

Maxim Integrated MAX6721AUTTGD3+T Supervisory Circuit

The MAX6721AUTTGD3+T from Maxim Integrated is a highly reliable supervisory circuit designed to monitor power supplies in microprocessor and digital systems. This component provides a precise, low-power solution for system monitoring, ensuring that the system operates within safe voltage levels. It is an ideal choice for portable devices, computers, controllers, and intelligent instruments that require stringent voltage regulation and monitoring.

With a compact SOT23 package, the MAX6721AUTTGD3+T offers a space-saving design, making it suitable for space-constrained applications. It features a factory-trimmed reset threshold voltage, which allows the device to monitor the voltage level of the power supply and assert a reset signal if it detects an out-of-tolerance condition. This reset signal ensures that the microprocessor reboots cleanly in the event of a power failure or brownout condition.

The device boasts an impressive low supply current of just 1.1µA, which is particularly beneficial for battery-operated devices where power efficiency is critical. Additionally, the supervisory circuit has a wide operating voltage range from 1.1V to 5.5V, making it versatile for different types of systems and power requirements.

One of the key features of the MAX6721AUTTGD3+T is its ±1.5% reset threshold accuracy over the entire temperature range of -40°C to +125°C. This precision ensures that the device performs reliably under various environmental conditions. The supervisory circuit also includes a manual reset input, which provides an external override capability, enabling a manual system reset whenever required.

The MAX6721AUTTGD3+T comes with multiple other features like a debounce input, which filters out unwanted noise on the manual reset signal, and an active-low reset output, which remains asserted for a minimum of 140ms after the monitored voltage returns to an acceptable level, ensuring a proper system reset.

Overall, the Maxim Integrated MAX6721AUTTGD3+T supervisory circuit is a robust and efficient solution for system voltage monitoring and management, offering enhanced system reliability and performance in a variety of applications.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.9738 $61.9738
3+ $50.8512 $152.5536
4+ $49.2619 $197.0476
5+ $47.6726 $238.3630
7+ $46.0833 $322.5831
9+ $41.3167 $371.8503
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess