The MAX6719UTTGD6+T is a highly versatile and reliable supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact and efficient component is engineered to monitor power supplies in microprocessor (µP) systems, providing a crucial safeguard against system failures due to unstable or incorrect supply voltages.
Key Features
- Multiple Voltage Threshold Options: The device comes with factory-set reset voltage thresholds, tailored to ensure precise monitoring of the system voltage levels.
- Low Power Consumption: It features a low supply current, making it an ideal choice for battery-powered and energy-conscious applications.
- Manual Reset Input: The inclusion of a manual reset input provides additional control, allowing users to trigger a system reset as needed.
- Compact SOT23 Package: Encased in a small, 6-pin SOT23 package, the MAX6719UTTGD6+T is perfect for space-constrained applications.
- Wide Operating Temperature Range: It operates over an extended temperature range, ensuring reliability and performance across various environments.
Applications
The MAX6719UTTGD6+T is ideal for a broad range of applications where precise voltage monitoring is critical. These include:
- Portable/Battery-Powered Devices
- Computers and Servers
- Embedded Systems
- Industrial Equipment
- Consumer Electronics
Product Specifications
| Parameter |
Value |
| Package/Case |
SOT-23-6 |
| Number of Voltages Monitored |
1 |
| Threshold Voltage |
Factory Set |
| Operating Temperature |
-40°C to +125°C |
| Mounting Type |
Surface Mount |
Overall, the MAX6719UTTGD6+T from Maxim Integrated is a highly reliable and functional choice for system voltage supervision, ensuring the stable operation of electronic systems and protecting them from the dangers of voltage anomalies.