EN
  • EN
  • DE

MAX6719UTSYD3

Part No MAX6719UTSYD3
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705860-MAX6719UTSYD3
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6719UTSYD3 CAD Model

Description

The MAX6719UTSYD3, manufactured by Maxim Integrated, is a low-voltage microprocessor (µP) supervisory circuit with a watchdog timer and manual reset input. This device is designed to monitor the voltage level of a microprocessor and provide reset signals to ensure proper operation. It also includes a watchdog timer to detect and recover from software failures.

Applications

  • Embedded Systems: Monitors microprocessor voltage and provides reset signals in embedded systems.
  • Industrial Control Systems: Ensures reliable operation of microprocessors in industrial control equipment.
  • Automotive Electronics: Provides voltage monitoring and reset functionality in automotive control units.
  • Telecommunications Equipment: Monitors microprocessor voltage and provides reset signals in telecom systems.
  • Networking Equipment: Ensures reliable operation of microprocessors in routers, switches, and other networking devices.

Features

  • Low-Voltage Monitoring: Monitors voltage levels of low-voltage microprocessors.
  • Watchdog Timer: Detects and recovers from software failures by providing a reset signal.
  • Manual Reset Input: Allows for manual reset of the microprocessor.
  • Precision Voltage Threshold: Offers a precise voltage threshold for accurate voltage monitoring.
  • Small Package: Available in a small package, ideal for space-constrained applications.

Benefits

  • Enhanced Reliability: Ensures reliable operation of microprocessors by providing voltage monitoring and reset functionality.
  • Software Failure Recovery: Watchdog timer detects and recovers from software failures, improving system stability.
  • Simplified System Design: Integrated features simplify system design and reduce external component count.
  • Manual Reset Capability: Allows for manual reset of the microprocessor, providing additional control.
  • Compact Design: Small package size allows for use in space-constrained applications.

Additional Details

The MAX6719UTSYD3 is designed to monitor the voltage level of a microprocessor and provide reset signals when the voltage falls below a predefined threshold. The watchdog timer monitors the microprocessor's activity and provides a reset signal if the microprocessor fails to respond within a specified time period. The manual reset input allows for manual reset of the microprocessor. The device offers a precise voltage threshold for accurate voltage monitoring. The small package size makes it ideal for use in space-constrained applications. The MAX6719UTSYD3 is often used in applications requiring reliable microprocessor supervision and software failure recovery. It is a critical component in ensuring the stability and reliability of embedded systems.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4578 $58.7826
41+ $2.8373 $116.3293
64+ $2.7486 $175.9104
87+ $2.6600 $231.4200
113+ $2.5713 $290.5569
151+ $2.3053 $348.1003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess