The MAX6718UKSHD3-T is a highly sophisticated and versatile microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with multiple supply voltages.
Key Features
- Quad Voltage Monitoring: This device can simultaneously monitor four different supply voltages, ensuring comprehensive system stability and performance.
- Adjustable Thresholds: The voltage thresholds are adjustable for maximum flexibility, allowing the device to be tailored to specific system requirements.
- Manual Reset Input: A manual reset input is provided, which enables a reset to be triggered with an external signal, providing an additional layer of control.
- Low Power Consumption: With its low power consumption, the MAX6718UKSHD3-T is ideal for power-sensitive applications.
- Compact SOT23 Packaging: The small form factor of the SOT23 package makes it suitable for space-constrained applications.
Applications
The MAX6718UKSHD3-T is an ideal choice for a wide range of applications, including:
- Computers and Servers
- Portable/Battery-Powered Equipment
- Telecommunications Systems
- Industrial Control Systems
- Embedded Systems
Product Specifications
Maxim Integrated's MAX6718UKSHD3-T offers the following specifications:
- Operating Voltage Range: 1.1V to 5.5V
- Temperature Range: -40°C to +125°C
- Packaging: SOT23-5
- RoHS Compliant
With its combination of features, the MAX6718UKSHD3-T provides an efficient solution for system monitoring and protection. Its ability to monitor multiple voltages, ease of integration, and compact size make it a valuable component for ensuring system integrity in a multitude of electronic applications.