EN
  • EN
  • DE

MAX6710LEUT

Part No MAX6710LEUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705821-MAX6710LEUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6710LEUT CAD Model

Description

Maxim Integrated MAX6710LEUT Precision Voltage Monitor

The Maxim Integrated MAX6710LEUT is a highly reliable and precise voltage monitor chip designed to ensure the stability and functionality of electronic systems. This compact, low-power component is essential for monitoring voltage levels and providing a reset output signal when necessary to safeguard your system against power supply variations and failures.

Key Features

  • High Accuracy: With precise voltage monitoring, the MAX6710LEUT ensures the system operates within safe voltage levels, thus protecting sensitive electronic components from damage due to over-voltage or under-voltage conditions.
  • Low Power Consumption: The device is optimized for low-power operations, making it an ideal choice for battery-powered applications where energy efficiency is critical.
  • Multiple Voltage Threshold Options: The MAX6710LEUT offers a variety of factory-set reset voltage thresholds, providing flexibility to cater to different system requirements without the need for external adjustments.
  • Manual Reset Input: This feature allows for an external signal to trigger a system reset, offering additional control for system maintenance or emergency interventions.
  • Compact Package: Housed in a small SOT-23 package, the MAX6710LEUT saves valuable board space, which is particularly beneficial for space-constrained applications.

Applications

The MAX6710LEUT is versatile and can be used across a wide range of applications, including:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Industrial Equipment
  • Consumer Electronics

Technical Specifications

At the heart of the MAX6710LEUT's performance are its technical specifications:

  • Operating Voltage Range: 1.2V to 5.5V
  • Reset Voltage Threshold: Factory-set options
  • Reset Output Stage: Push-pull or open-drain options
  • Reset Active Time: Adjustable with external capacitor
  • Package Type: SOT-23
  • Operating Temperature Range: -40°C to +125°C

With its robust set of features and specifications, the Maxim Integrated MAX6710LEUT is a smart choice for any design engineer looking to incorporate a reliable voltage monitoring solution into their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess