The MAX6702LKA+T is a precision, low-power temperature switch with an integrated temperature sensor that is designed to maintain system integrity by providing over-temperature protection. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this component is ideal for a wide range of applications, including industrial, consumer electronics, and computing environments.
With its small SOT-23 package, the MAX6702LKA+T is perfect for space-constrained applications. It operates over a wide temperature range, making it versatile for various operating conditions. The temperature switch activates when the monitored temperature exceeds the factory-programmed threshold, providing a reliable response to prevent overheating in sensitive electronics.
Key Features:
- Factory-Programmed Temperature Threshold: The switch activates at a preset temperature, eliminating the need for external adjustments and simplifying design.
- Low Power Consumption: It is designed to operate with minimal power draw, making it suitable for battery-powered devices.
- Wide Operating Temperature Range: The device can function effectively in environments with temperatures ranging from -40°C to +125°C.
- Simple Output: The open-drain output can be easily interfaced with microcontrollers or other logic systems.
- Accuracy: Offers high accuracy in temperature detection, ensuring precise operation and protection.
The MAX6702LKA+T offers a robust solution for systems that require reliable temperature monitoring and control. Its ease of integration, combined with Maxim Integrated's reputation for quality components, makes it an excellent choice for designers looking to enhance the thermal management of their products.
Whether it's used in portable devices, networking equipment, or office electronics, the MAX6702LKA+T stands out as a high-performance, compact solution that offers peace of mind through efficient and accurate temperature regulation.