EN
  • EN
  • DE

MAX6697EP34+T

Part No MAX6697EP34+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type SMBus
Operating Supply Voltage 3 V ~ 5.5 V
Resolution 11 b (Local), 8 b (Remote)
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 60°C ~ 100°C (0°C ~ 125°C)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-QSOP
Win Source Part Number 705755-MAX6697EP34+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6697
Introduction Date January 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX6697EP34+T CAD Model

Description

The MAX6697EP34+T from Maxim Integrated is a sophisticated precision temperature sensor designed for monitoring multiple temperature zones. It is capable of measuring the temperature of its own die as well as the temperature of up to seven external diode-connected transistors. This makes it an ideal choice for complex systems requiring multiple temperature tracking, such as servers, telecommunications equipment, and data storage systems.

Key Features

  • Multiple Temperature Monitoring: The MAX6697EP34+T can measure its own temperature and the temperature of seven external diodes, allowing for comprehensive system temperature management.
  • High Accuracy: This sensor offers an impressive accuracy of ±1°C for external diode temperatures and ±2°C for the local temperature, ensuring precise temperature control.
  • Programmable Alert Outputs: It features programmable overtemperature alarm and under-temperature warning, which can trigger alerts to prevent system damage.
  • Flexible Addressing: With a user-programmable SMBus™ I²C serial interface, the device allows flexible addressing to support multiple devices on the same bus.
  • Low Power Consumption: Designed for efficiency, the MAX6697EP34+T has a low operating current, making it suitable for power-sensitive applications.

Applications

The MAX6697EP34+T is versatile and can be used in a variety of applications that require precise temperature monitoring. It is particularly well-suited for:

  • Server and Data Center Environmental Control
  • Telecommunications Equipment
  • Industrial Systems
  • Medical Equipment
  • Electronic Test Equipment

Technical Specifications

The device operates over a wide temperature range and features a robust set of technical specifications:

  • Supply Voltage: 3.0V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package: 16-Pin QSOP
  • RoHS Compliant

With its advanced features and reliable performance, the MAX6697EP34+T is a top choice for designers and engineers looking to implement temperature monitoring and control in their systems.

You May Also Be Interested in

Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7641 $54.3487
16+ $6.3706 $101.9296
25+ $6.1715 $154.2875
34+ $5.9724 $203.0616
44+ $5.7733 $254.0252
58+ $5.1761 $300.2138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess