EN
  • EN
  • DE

MAX6662ACSA+T

Part No MAX6662ACSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705736-MAX6662ACSA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6662ACSA+T CAD Model

Description

Maxim Integrated MAX6662ACSA+T Temperature Sensor

The MAX6662ACSA+T from Maxim Integrated is a precision temperature sensor designed to provide accurate temperature monitoring with a digital interface. This small, high-performance device is suitable for a wide range of applications, including environmental control systems, computer thermal management, and industrial process control.

Key Features

  • High Accuracy: The MAX6662ACSA+T offers excellent accuracy, ensuring precise temperature readings for reliable system performance.
  • Low Voltage Operation: It operates at a supply voltage ranging from 3.0V to 5.5V, making it versatile for various applications while maintaining power efficiency.
  • Digital Interface: The sensor communicates over a 2-wire serial interface, which is compatible with I²C protocols, allowing for easy integration into existing digital systems.
  • Programmable Alert Function: An alert function can be programmed to signal the host controller when the temperature exceeds a specified threshold, enabling proactive system protection.
  • Small Footprint: Packaged in an 8-pin SOIC, the MAX6662ACSA+T saves space on the PCB, making it ideal for compact devices.
  • Extended Temperature Range: It can measure temperatures from -55°C to +125°C, covering a broad range that suits even the most demanding environments.
  • Low Power Consumption: The device features a low operating current, which is critical for battery-powered applications where power conservation is essential.

Applications

  • Environmental Control Systems
  • Computer Thermal Management
  • Industrial Process Control
  • Portable Battery-Powered Devices
  • Telecommunications Equipment

The MAX6662ACSA+T is a testament to Maxim Integrated's commitment to providing advanced sensor solutions that enhance system reliability and performance. With its high accuracy, low power consumption, and digital interface, this temperature sensor stands out as a top choice for designers looking to incorporate precise temperature monitoring into their systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess