EN
  • EN
  • DE

MAX6649MUA+

Part No MAX6649MUA+
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 145°C
Sensing Temperature - Remote 0°C to 145°C
Output Type SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 60°C to 100°C (0°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 022004-MAX6649MUA+
Ultra Librarian 3D Model Ultra Librarian MAX6649MUA+ CAD Model

Description

Maxim Integrated MAX6649MUA+ Precision Temperature Sensor

The Maxim Integrated MAX6649MUA+ is a sophisticated temperature monitoring solution designed for precision temperature control in a variety of applications. This high-accuracy sensor is ideal for systems that require reliable temperature feedback to maintain optimal performance and safety, such as computer servers, telecommunications equipment, and industrial systems.

The MAX6649MUA+ is part of Maxim Integrated's renowned family of temperature sensors, offering a precise monitoring solution with an accuracy of ±1°C from 0°C to +70°C. The device features a local temperature sensor and a remote temperature sensor input, which can monitor the temperature of a CPU, FPGA, or other integrated circuit with a thermal diode output.

Key Features:

  • Local and remote temperature sensing
  • High accuracy: ±1°C from 0°C to +70°C
  • Programmable overtemperature alarm
  • Two-wire serial interface compatible with SMBus
  • Programmable conversion rate and fault queue
  • Small 8-pin µMAX package for space-constrained applications

This device offers a high degree of flexibility through its programmable overtemperature alarm output, which can be set to trigger at specific temperature thresholds. This feature allows system designers to implement proactive cooling strategies or system shutdown procedures to prevent overheating and potential damage.

The MAX6649MUA+ communicates with the host system via a two-wire serial interface that is compatible with the System Management Bus (SMBus), making it easy to integrate into existing designs. Additionally, the sensor's programmable conversion rate and fault queue provide further customization options, allowing for tailored performance based on specific system requirements.

Encased in a compact 8-pin µMAX package, the MAX6649MUA+ is suitable for space-constrained applications where board real estate is at a premium. Its small footprint does not compromise on functionality, ensuring that even the most compact systems can benefit from accurate temperature monitoring.

Overall, the Maxim Integrated MAX6649MUA+ is a reliable and precise temperature sensor that offers an array of features to ensure your system operates within safe thermal limits, thereby enhancing performance and extending product lifespan.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0890 $56.6230
16+ $6.6372 $106.1952
24+ $6.4298 $154.3152
33+ $6.2224 $205.3392
42+ $6.0149 $252.6258
56+ $5.3927 $301.9912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess