EN
  • EN
  • DE

MAX6642ATT94+T

Part No MAX6642ATT94+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 6TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote 0°C ~ 150°C
Output Type I²C/SMBus
Supply Voltage (V) 3V ~ 5.5V
Resolution 10 b
Features One-Shot, Output Switch, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -40°C ~ 125°C
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN-EP (3x3)
Part Number Series MAX6642
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806309-MAX6642ATT94+T
Ultra Librarian 3D Model Ultra Librarian MAX6642ATT94+T CAD Model

Description

The MAX6642ATT94+T is a high-precision temperature sensor from Maxim Integrated, designed to provide accurate temperature monitoring for a variety of applications. This sensor is particularly suitable for systems that require reliable temperature feedback to ensure proper function and safety, such as computer servers, telecommunication equipment, and industrial systems.

Key Features

  • Accuracy: The MAX6642ATT94+T offers an impressive temperature sensing accuracy of ±1°C over a wide temperature range, ensuring precise readings for critical applications.
  • Temperature Range: It operates over a broad temperature range, typically from -40°C to +125°C, making it versatile for different operating environments.
  • Dual Sensors: This device includes a local sensor and a remote sensor, which can monitor the temperature of two separate locations, such as the ambient environment and a specific component like a CPU.
  • Communication: It communicates via a 2-wire, SMBus-compatible serial interface, allowing for easy integration into existing systems.
  • Programmable: The MAX6642ATT94+T features programmable overtemperature alarms, ensuring that systems can take preemptive action in the event of overheating.
  • Supply Voltage: It operates from a supply voltage of 3.0V to 5.5V, accommodating a range of power supplies.
  • Small Form Factor: The sensor comes in a tiny 8-pin TDFN package, which is ideal for space-constrained applications.

Applications

The MAX6642ATT94+T is suitable for a wide array of applications due to its high accuracy and dual-sensor functionality. It is commonly used in:

  • Desktop and Notebook Computers
  • Servers and Storage Systems
  • Networking and Telecommunication Equipment
  • Environmental Control Systems
  • Industrial and Medical Equipment

Conclusion

Maxim Integrated's MAX6642ATT94+T temperature sensor is an essential component for managing thermal conditions in electronic systems. Its high accuracy, dual-sensing capability, and programmable features make it an ideal choice for designers looking to incorporate reliable temperature monitoring into their products.

You May Also Be Interested in

Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess