EN
  • EN
  • DE

MAX6642ATT92

Part No MAX6642ATT92
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SMBus-Compatible Remote/Local Temperature Sensor with Overtemperature Alarm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214618-MAX6642ATT92
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6642ATT92 CAD Model

Description

The MAX6642ATT92 is a high-precision temperature sensor from Maxim Integrated, designed to provide accurate temperature readings for a variety of applications. This sensor is especially well-suited for use in complex electronic systems where temperature monitoring is critical for performance and reliability, such as computers, servers, and telecommunications equipment.

Key Features

  • Accuracy: The MAX6642ATT92 offers exceptional accuracy in temperature measurement, with a typical accuracy of ±1°C over a temperature range of -40°C to +125°C.
  • Remote and Local Temperature Sensing: This device is capable of measuring both its own temperature and the temperature of a remote thermal diode, which can be placed on a processor die or another IC.
  • Programmable Alert Outputs: The sensor includes programmable overtemperature alert outputs, which can be used to trigger a system response when temperatures exceed certain thresholds.
  • I²C/SMBus Compatible Interface: Communication with the MAX6642ATT92 is facilitated through an I²C/SMBus serial interface, allowing for easy integration into existing systems.
  • Low Power Consumption: Designed for efficiency, the sensor operates with a low supply current, making it ideal for power-sensitive applications.
  • Small Form Factor: The sensor is available in a tiny 6-pin SOT23 package, providing a space-saving solution for systems where board space is at a premium.

Applications

The MAX6642ATT92's versatility makes it suitable for a wide range of applications, including:

  • Desktop and Notebook Computers
  • Servers and Storage Systems
  • Telecommunications Equipment
  • Industrial Controllers
  • Environmental Monitoring Systems

With its combination of high accuracy, dual temperature sensing, and programmable alerts, the MAX6642ATT92 is a robust solution for managing system temperatures and ensuring the longevity and reliability of electronic components.

You May Also Be Interested in

Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess