EN
  • EN
  • DE

MAX6640AEE+T

Part No MAX6640AEE+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 150°C
Sensing Temperature - Remote 0°C to 150°C
Output Type I²C/SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 11 b
Features One-Shot, Output Switch, Sleep Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±4°C)
Testing Conditions 25°C to 100°C (0°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 1070459-MAX6640AEE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6640AEE+T CAD Model

Description

Maxim Integrated MAX6640AEE+T Dual-Channel Temperature Sensor

The MAX6640AEE+T is a high-precision, dual-channel temperature sensor from Maxim Integrated, designed to provide accurate monitoring of temperature with an I²C-compatible interface. This advanced sensor is ideal for a wide range of applications, including desktop and notebook computers, servers, data storage systems, and other embedded systems where temperature monitoring is crucial for performance and safety.

The device features two temperature sensors: an external diode-connected transistor for remote sensing and an internal sensor for local temperature monitoring. This configuration allows the MAX6640AEE+T to provide system designers with critical information about the thermal conditions of both the environment and the device itself.

One of the key features of the MAX6640AEE+T is its ability to monitor the temperature of a CPU, GPU, or other high-power semiconductors with precision. It can measure temperatures ranging from -40°C to +125°C for the local sensor and -40°C to +150°C for the remote sensor with an accuracy of ±1°C. This accuracy ensures that the system can respond quickly to thermal events, potentially preventing overheating and damage to critical components.

The sensor's I²C-compatible two-wire serial interface facilitates easy integration into most system designs, allowing for communication with microcontrollers or other I²C devices. Additionally, the MAX6640AEE+T supports System Management Bus (SMBus) timeouts for enhanced system reliability.

Available in a compact 16-pin QSOP package, the MAX6640AEE+T operates over a wide supply voltage range of 3.0V to 5.5V. This flexibility in supply voltage makes it suitable for various applications and system power schemes. Furthermore, the sensor includes programmable overtemperature alarms and hysteresis settings, enabling designers to set custom temperature thresholds that trigger protective actions when exceeded.

The MAX6640AEE+T is a testament to Maxim Integrated's commitment to providing advanced thermal management solutions that enhance system stability and performance. Its combination of accuracy, ease of integration, and programmability makes it an excellent choice for engineers looking to maintain optimal thermal conditions in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3828 $59.5700
60+ $1.9554 $117.3240
92+ $1.8942 $174.2664
127+ $1.8330 $232.7910
163+ $1.7729 $288.9827
219+ $1.5893 $348.0567
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,127 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess