EN
  • EN
  • DE

MAX654CPD

Part No MAX654CPD
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Contact Factory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075624-MAX654CPD
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX654CPD CAD Model

Description

Overview of MAX654CPD from Maxim Integrated

The MAX654CPD is a high-performance, precision voltage regulator designed by Maxim Integrated, a company renowned for its innovative analog and mixed-signal engineering solutions. This component is engineered to deliver a stable and reliable voltage supply for a wide range of applications, making it an essential part of any power management system.

Key Features

  • Adjustable Output: The MAX654CPD offers an adjustable output voltage, providing designers with the flexibility to set the voltage to meet the specific needs of their application.
  • High Accuracy: This device is designed to maintain a high level of accuracy, ensuring that the output voltage stays within tight tolerances of the set value, which is crucial for sensitive electronic circuits.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue to provide a stable output even when the input-to-output voltage differential is minimal, making it ideal for battery-powered devices.
  • Thermal Protection: Built-in thermal protection safeguards the device from damage due to overheating, enhancing its reliability and longevity.
  • Short Circuit Protection: The MAX654CPD includes short circuit protection, which prevents damage to the regulator and the connected load in the event of a fault.

Applications

The versatility of the MAX654CPD makes it suitable for a variety of applications, including:

  • Power supplies for analog and digital circuits
  • Battery-powered devices
  • Automotive electronics
  • Telecommunication infrastructure
  • Portable consumer electronics

Package and Availability

The MAX654CPD comes in a 14-pin plastic DIP (PDIP) package, which is widely used and easy to integrate into a broad range of circuit boards. Its industry-standard footprint ensures compatibility with many socket and soldering techniques. Maxim Integrated provides comprehensive technical support for the MAX654CPD, including datasheets, application notes, and design resources to assist engineers in implementing this regulator into their designs effectively.

For those looking to incorporate a reliable and flexible voltage regulator into their electronic systems, the MAX654CPD from Maxim Integrated stands out as a robust and versatile solution that can meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess