EN
  • EN
  • DE

MAX6501UKP057+T

Part No MAX6501UKP057+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705636-MAX6501UKP057+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6501UKP057+T CAD Model

Description

Maxim Integrated MAX6501UKP057+T Temperature Switch

The Maxim Integrated MAX6501UKP057+T is a precision temperature switch designed for a variety of applications requiring temperature monitoring and control. This compact and efficient device is part of Maxim's extensive family of thermal management solutions, tailored to meet the needs of diverse systems ranging from industrial controls to portable electronics.

Encased in a small SOT23-5 package, the MAX6501UKP057+T offers a low-power, space-saving solution for systems where board real estate is at a premium. Its factory-calibrated temperature threshold is set at 57°C, providing an accurate response without the need for external components or user adjustments. This plug-and-play aspect simplifies the design process and accelerates time-to-market for products integrating thermal protection features.

The device operates over a wide voltage range of 2.7V to 5.5V, making it versatile for various power environments. With a low supply current of only 5.5μA, the MAX6501UKP057+T is particularly well-suited for battery-powered applications where power efficiency is crucial. Its low power consumption extends battery life, ensuring reliable temperature monitoring over the lifespan of the application.

One of the standout features of the MAX6501UKP057+T is its open-drain output, which allows for simple interfacing with other system components. The output remains active-low when the sensed temperature exceeds the 57°C threshold, enabling direct connection to a microcontroller or other logic circuitry for immediate response actions, such as fan activation, system shutdown, or alarm signaling.

In terms of thermal performance, the MAX6501UKP057+T provides a tight temperature hysteresis of typically 5°C, preventing chattering around the switching threshold and ensuring stable operation under fluctuating temperature conditions. This hysteresis helps to avoid unnecessary cycling of connected control elements, thereby enhancing system reliability and longevity.

Overall, the Maxim Integrated MAX6501UKP057+T is a reliable and precise temperature switch that offers a straightforward solution for thermal management in compact, power-sensitive applications. Its ease of integration, coupled with Maxim's reputation for quality, makes it an excellent choice for engineers looking to incorporate effective temperature control into their designs.

You May Also Be Interested in

Maxim Integrated
Lowest to $5.8893
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess