EN
  • EN
  • DE

MAX6468US29D3-T

Part No MAX6468US29D3-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 2.925V SOT143
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.925V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 073850-MAX6468US29D3-T
Ultra Librarian 3D Model Ultra Librarian MAX6468US29D3-T CAD Model

Description

Maxim Integrated MAX6468US29D3-T Voltage Supervisor IC

The MAX6468US29D3-T is a highly reliable, low-power voltage supervisor IC designed by Maxim Integrated to ensure the stable operation of microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive digital systems. This compact device plays a crucial role in monitoring the system voltage and providing a reset signal to the host processor whenever necessary, thus preventing system malfunction due to out-of-specification power conditions.

Key Features

  • Precision Voltage Monitoring: The MAX6468US29D3-T is engineered to monitor a fixed voltage threshold of 2.93V, providing high accuracy in detecting undervoltage conditions.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes minimal power, making it an ideal choice for battery-operated devices.
  • Manual Reset Input: This feature allows the system to be reset manually, offering additional flexibility and control to the user.
  • Reset Timeout: It offers a 140ms minimum reset timeout delay, ensuring enough time for the system to stabilize before resuming operation.
  • Operating Temperature Range: The device operates over an extended temperature range from -40°C to +125°C, suitable for various industrial applications.
  • Small Footprint: The IC comes in a compact SOT-143 package, making it easy to fit into space-constrained designs.

Applications

The MAX6468US29D3-T is versatile and can be used in a wide array of applications that require reliable voltage monitoring and system reset functionality. It is particularly well-suited for:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Automotive Electronics
  • Industrial Controllers
  • Medical Equipment

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6468US29D3-T is no exception. It is built to meet the high standards expected of industrial-grade components, ensuring dependable performance in critical applications. With its precise voltage monitoring and robust design, this voltage supervisor IC is an excellent choice for safeguarding your digital systems against power-related issues.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess